location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Low Profile 2 Port USB 2.0 PCI Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PCI225USB_LP
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27446
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 06:56:02
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime
Long product name StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter :
The long product name of StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Low Profile 2 Port USB 2.0 PCI Card
More>>>
StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter:
The official description of StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Want to plug into today’s most advanced USB peripherals? With speeds up to 40 times faster than USB 1.1, StarTech.com’s PCI225USB_LP is your ticket to high-speed action. This low profille card lets you connect two USB 2.0 peripherals, and enjoy fast data transfer rates of up to 480 Mbits/sec. Plus, backwards compatibility with USB 1.1 means you can continue using your older USB peripherals.

Short summary description StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter:
This short summary of the StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Low Profile 2 Port USB 2.0 PCI Card, PCI, 140 g, 0.480 Mbit/s, Wired, Windows 98SE/ME/2000/XP/Server 2003 Mac OS X, 2 - USB A Female

Long summary description StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter:
This is an auto-generated long summary of StarTech.com Low Profile 2 Port USB 2.0 PCI Card interface cards/adapter based on the first three specs of the first five spec groups.

StarTech.com Low Profile 2 Port USB 2.0 PCI Card. Host interface: PCI. Weight: 140 g. Data transfer rate: 0.480 Mbit/s, Connectivity technology: Wired, Compatible operating systems: Windows 98SE/ME/2000/XP/Server 2003 Mac OS X

Ports & interfaces
Host interface *
PCI
Weight & dimensions
Weight
140 g
Other features
Data transfer rate
0.480 Mbit/s
Other features
Ports quantity
2
I/O ports
2 - USB A Female
Connectivity technology
Wired
Compatible operating systems
Windows 98SE/ME/2000/XP/Server 2003 Mac OS X
Brand Image Product code Product Stock Price from
StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter
(show image)
PCI1394-2LP 2 Port IEEE-1394 FireWire PCI Card 0.00
(excl. VAT)
0 (incl. VAT)