location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Cat5e RJ45 Modular Inline Coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cat5e RJ45 Modular Inline Coupler
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAT5COUPLER
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030784436 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:40:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Cat5e RJ45 Modular Inline Coupler
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - RJ-45 Female
  • - RJ-45 Female
  • - White
Warranty: Lifetime Warranty
Long product name StarTech.com Cat5e RJ45 Modular Inline Coupler :
The long product name of StarTech.com Cat5e RJ45 Modular Inline Coupler. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cat5e RJ45 Modular Inline Coupler
More>>>
StarTech.com Cat5e RJ45 Modular Inline Coupler:
The official description of StarTech.com Cat5e RJ45 Modular Inline Coupler as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Join two Cat5e patch cables together to make a longer cable.
This Inline Cat5e RJ45 Coupler features a modular design, offering a versatile solution for joining adjacent RJ45 network cables together.
Backed by lifetime warranty, the RJ45 Coupler offers both durability and dependability.
The StarTech.com Advantage
- A cost-effective solution - couple two Cat 5e RJ45 network cables together and eliminate the need of replacing existing cables
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com Cat5e RJ45 Modular Inline Coupler:
This short summary of the StarTech.com Cat5e RJ45 Modular Inline Coupler data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Cat5e RJ45 Modular Inline Coupler, RJ-45, RJ-45, White

Long summary description StarTech.com Cat5e RJ45 Modular Inline Coupler:
This is an auto-generated long summary of StarTech.com Cat5e RJ45 Modular Inline Coupler based on the first three specs of the first five spec groups.

StarTech.com Cat5e RJ45 Modular Inline Coupler. Connector 1: RJ-45, Connector 2: RJ-45. Product colour: White

Ports & interfaces
Connector 1 *
RJ-45
Connector 2 *
RJ-45
Connector 1 gender
Female
Connector 2 gender
Female
Connector(s)
RJ45
Performance
Product colour *
White
Certification
CE, REACH
Weight & dimensions
Depth
35 mm
Weight & dimensions
Weight
6 g
Packaging data
Package width
125 mm
Package depth
225 mm
Package height
17 mm
Package weight
11 g
Packaging content
Cables included
No
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com USB A to Micro USB B Cable Adapter - Male to Male StarTech.com USB A to Micro USB B Cable Adapter - Male to Male
(show image)
GCUSBAMBM USB A to Micro USB B Cable Adapter - Male to Male 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com eSATA Cable Adapter StarTech.com eSATA Cable Adapter
(show image)
GCESATAFF eSATA Cable Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)