location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B23T-6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1388-V140
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4049699350085
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149253
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23") LED TN
  • - Full HD 1920 x 1080 pixels 16:9
  • - 5 ms 250 cd/m² 1000:1
  • - 21 W
Warranty: 3 years Collect & Return Service
Long product name Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey :
The long product name of Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B23T-6 LED, 58.4cm (23"), 1920x1080pixel, 16:9, 1000:1, 170°/170°, 250cd/m2, DisplayPort, DVI (HDCP), D-SUB
More>>>
Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey:
The official description of Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The B23T-6 LED comes in 16:9, the future-oriented format. With its ergonomic 4-in-1 stand it enables an optimized and relaxed position for fatigue-free longtime working sessions.
Environmentally-conscious LED technology and other efficient energy saving solutions combined with pin sharp picture performance, 4x USB, DisplayPort, DVI and Analog make this the perfect display for intensive office use.

SPECIAL FEATURES
-58.4 cm (23-inch) widescreen display.
-16:9.
-LED backlit technology.
-Ergonomic stand (height adjust, swivel, tilt and 90° rotation).
-Up to 1920 x 1080 resolution.
-5 ms response time.
-2,000:000:1 advanced contrast.
-ECO system: ECO button, ECO mode, ECO LED.
-4 x USB, DisplayPort, DVI and Analog.
-DisplayView™ Manageability.

Short summary description Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey:
This short summary of the Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line B23T-6, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey:
This is an auto-generated long summary of Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey based on the first three specs of the first five spec groups.

Fujitsu B line B23T-6. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Supported graphics resolutions
720 x 400, 1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1366 x 768, 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720i, 720p
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
2000000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Display number of colours *
16.78 million colours
Pixel pitch
0.265 x 0.265 mm
Horizontal scan range
27 - 82 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
50.9 cm
Viewable size, vertical
28.6 cm
Colour gamut standard
sRGB
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
2 W
Design
Product colour *
Grey
Certification
CE, B23T-6, TÜV GS, GOST, TCO Displays 5.0, FCC B, cUL, Global TCO Displays 5.0
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
5
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Audio input
Yes
Audio output
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
0 - 340°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
LED indicators
Power
Power
Power consumption (typical) *
21 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
Power consumption (PowerSave)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, Audio (3.5mm), DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
551 mm
Depth (with stand)
198 mm
Height (with stand)
358 mm
Weight (with stand)
6.1 kg
Width (without stand)
551 mm
Depth (without stand)
60 mm
Height (without stand)
327 mm
Weight (without stand)
3.7 kg
Packaging data
Package weight
8.8 kg
User Guide on CD-ROM
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Source Testseek summary Average rating
Reviews
Updated:
2011-10-08 02:33:53
Uk has collected 2 expert reviews for Fujitsu B line B23T-6 LED display 58.4 cm (23") 1920 x 1080 pixels Full HD Grey and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Deutschland 1 distributor(s)