location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DXT 2 Precision Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEDXT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399994026
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:21
The date of the most recent change of this product data-sheet in Icecat.
BakkerElkhuizen BNEDXT user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 2000 DPI Black, Grey
  • - Ambidextrous USB Type-A
  • - Scroll type: Wheel Buttons quantity: 3
  • - Power source: Cable 1.65 m
Long product name BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI :
The long product name of BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DXT 2 Precision Mouse, USB
More>>>
BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI:
The official description of BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DXT 2 Precision Mouse

With the DXT Precision Mouse, you can work on your computer with the utmost precision.

Precision grip for precise navigation.
Precision grip for precise navigation. You hold the DXT Precision Mouse with your fingertips, like a pen. This grip is similar to how you write. This means that you can do your mouse work with small and precise movements. Thanks to the familiar pen grip, the DXT Precision Mouse promises fast familiarisation. With the selectable pointer speed at the bottom of the mouse, you can choose between four different levels.

- A higher speed (higher DPI) is recommended for general mouse use;
- A slower speed (lower DPI) is recommended for slower, more precise work, such as drawing or photo editing.

Universally applicable.
The DXT Precision mouse is equally suitable for right and left-handed use. Thanks to the unique button on the inside, you can continuously choose between left and right and rotate the DXT Precision mouse 180°. This gives you the flexibility to use the mouse alternately with both hands.

- What's more, because this mouse is held by the finger tips, this compact mouse model is suitable for both larger and smaller hands.

Ergonomic hand position.
The DXT Precision mouse has the special feature of being held by the finger tips. This allows the mouse hand to remain in an ergonomically natural and neutral position at all times. Thanks to the pen grip, mouse work can be performed with small movements without straining the shoulder. The simultaneous vertical position of the wrist relieves the forearm and prevents discomfort. From now on, use your energy for more performance at work.

Short summary description BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI:
This short summary of the BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen DXT 2 Precision Mouse, Ambidextrous, Vertical design, Laser, USB Type-A, 2000 DPI, Black, Grey

Long summary description BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI:
This is an auto-generated long summary of BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI based on the first three specs of the first five spec groups.

BakkerElkhuizen DXT 2 Precision Mouse. Form factor: Ambidextrous, Vertical design. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black, Grey

Ergonomic background
Ergonomic background

Using a precision mouse can reduce strain on the forearm muscles because the wrist is stretched less (Kotani & Horii, 2003; Ulmann et al., 2003). Studies show that the use of a ergonomic mouse allows faster recovery from arm, wrist and hand injuries (Aarås et al., 2001).

Ideal for travelling.
Ideal for travelling.

You can choose whether you want the wired or wireless version of the DXT Precision mouse. With its compact size of 81 x 56 x 45 mm and very light weight (85 g wired; 160 g wireless), this mouse model is ideal for travelling. Its compact size and light weight mean you'll barely notice it in your laptop bag or work bag.

Plug-and-play.
Plug-and-play.

Get started right away by plugging the DXT Precision mouse directly into your computer without any manual configuration. Just plug the USB cable from the wired model or the USB receiver from the wireless model into your computer. The wireless version of the DXT Precision mouse is easy to charge via a USB cable, and you can still use the mouse while it's charging.

Small but mighty.
Small but mighty.

The DXT Precision mouse is available in the wired version in classy black and silver, and in the wireless version in chic grey and silver. It impresses with its non-slip, durable material.

Mouse
Number of scroll wheels
1
Scrolling directions
Horizontal
Purpose *
Office
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
2000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Buttons quantity *
3
Customizable movement resolution
Yes
Number of movement resolution modes
4
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Black, Grey
Surface coloration
Monochromatic
Material
Plastic, Steel
Ergonomics
Cable length
1.65 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
45 mm
Depth
56 mm
Height
81 mm
Weight
85 g
Packaging data
Quantity per pack *
1 pc(s)
Manual
Yes
Package width
105 mm
Package depth
155 mm
Package height
70 mm
Package weight
263 g
Other features
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 06:56:59
Uk has collected 2 expert reviews for BakkerElkhuizen DXT 2 Precision mouse Office Ambidextrous USB Type-A Laser 2000 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
eteknix.com
Updated:
2017-03-01 06:56:59
We see a lot of mice here at eTeknix, and they certainly come in all shapes and sizes, but the DXT Mouse 2 is by far one of the most unique. While we love a great gaming mouse, packed with programmable buttons, RGB lighting and other crazy features, somet...
Good Great build quality, Smooth sensor performance, Left and righthand use, Relieves and prevents wrist and hand pain, fast charging and long battery life, Wireless, Adjustable DPI, Cons, High price may put some customers off, Neutral, Not ideal for most type...
Bad High price may put some customers off...
Bottom line The Ergonomic DXT Mouse 2 is available from Amazon for a fairly expensive £101.99 for the wireless model, although the wired model is a little cheaper, the benefits of the wireless model are worthy of the extra investment. The price is high, there's no g...
0%
computershopper.com
Updated:
2017-03-01 06:56:59
That's where vertical mice come in. Though their appearances differ greatly, all capitalize on a basic design meant to minimize pressure on the hand, arm, and shoulder. None of them is a magic wand that will cure RMI. In fact, any peripheral will, over ti...
Good Excellent hand and arm support, Lightweight and mobile, Usable while charging, Ambidextrous, Tracks on most surfaces...
Bad Pricey, Mouse sleeps after five minutes without use, No lowcharge notification, No method to change internal battery...
Bottom line It's expensive, but this vertical mouse makes a fine mobile companion that charges while in use and eases repetitive stress to the hand, arm, and shoulder. Read More…...
70%
Brand Image Product code Product Stock Price from
BakkerElkhuizen PenClic Mouse Corded BakkerElkhuizen PenClic Mouse Corded
(show image)
BNEPCC PenClic Mouse Corded 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2 BakkerElkhuizen Rollermouse Free2 mouse Office Ambidextrous USB Type-A + PS/2
(show image)
BNERMFB Rollermouse Free2 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Grip Mouse BakkerElkhuizen Grip Mouse
(show image)
BNEGM Grip Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI BakkerElkhuizen Hoverstop mouse Office USB Type-A + PS/2 800 DPI
(show image)
BNEHSM Hoverstop Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Rollermouse Pro2 mouse Office Ambidextrous USB Type-A + PS/2 Trackball BakkerElkhuizen Rollermouse Pro2 mouse Office Ambidextrous USB Type-A + PS/2 Trackball
(show image)
BNERMB Rollermouse Pro2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)