Rexel logo

Rexel Odyssey Heavy Duty Staples (2500)

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70273
Info modified on:
14 Mar 2024, 17:33:10
Bullet Points Rexel Odyssey Heavy Duty Staples (2500):
  • - High quality heavy duty staples
  • - Staples from 2-60 sheets of paper (80gsm)
  • - For use with the Rexel Odyssey Stapler for trouble free, accurate stapling
  • - Suitable for regular and heavy duty stapling tasks
  • - Made from high quality steel for excellent results
  • - A box of 2500 staples is supplied
Long product name Rexel Odyssey Heavy Duty Staples (2500):

Odyssey Heavy Duty Staples - Box of 2500

Short summary description Rexel Odyssey Heavy Duty Staples (2500):

Rexel Odyssey Heavy Duty Staples (2500), Staples pack, 2500 staples, Steel, Silver, 60 sheets, 130 g

Long summary description Rexel Odyssey Heavy Duty Staples (2500):

Rexel Odyssey Heavy Duty Staples (2500). Type: Staples pack, Capacity: 2500 staples, Material: Steel. Weight: 130 g, Package width: 73 mm, Package depth: 24 mm. Country of origin: China

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.