location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 41111 pool/beach float Black, Grey, Red, White Vinyl Ride-on float

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
41111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
41111 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138947526
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:51:50
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Bestway 41111 pool/beach float Black, Grey, Red, White Vinyl Ride-on float:
This short summary of the Bestway 41111 pool/beach float Black, Grey, Red, White Vinyl Ride-on float data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 41111, Black, Grey, Red, White, Ride-on float, Vinyl, 1680 mm, 1550 mm, 1450 mm

Long summary description Bestway 41111 pool/beach float Black, Grey, Red, White Vinyl Ride-on float:
This is an auto-generated long summary of Bestway 41111 pool/beach float Black, Grey, Red, White Vinyl Ride-on float based on the first three specs of the first five spec groups.

Bestway 41111. Product colour: Black, Grey, Red, White, Product type: Ride-on float, Material: Vinyl. Width: 1680 mm, Depth: 1550 mm, Height: 1450 mm. Package width: 298 mm, Package depth: 292 mm, Package height: 140 mm. Products per pallet: 288 pc(s), Minimum order quantity: 3 pc(s)

Features
Product colour *
Black, Grey, Red, White
Material *
Vinyl
Product type *
Ride-on float
Cup holder
Yes
Heavy-duty handles
Yes
Intrastat code
95069990
Weight & dimensions
Width
1680 mm
Depth
1550 mm
Height
1450 mm
Weight
2.88 kg
Weight & dimensions
Thickness
0.32 mm
Packaging data
Package width
298 mm
Package depth
292 mm
Package height
140 mm
Package volume
29000 cm³
Package type
Box
Packaging content
Repair patch included
Yes
Logistics data
Products per pallet
288 pc(s)
Minimum order quantity
3 pc(s)