location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech 963292-1914 Gaming Controller MAC, PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
963292-1914
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
963292-1914
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69686
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:57
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Warranty: 2-year guarantee
Long product name Logitech 963292-1914 Gaming Controller MAC, PC :
The long product name of Logitech 963292-1914 Gaming Controller MAC, PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech® Dual Action™ Gamepad, Dual Analog Sticks, Mac& PC, USB
More>>>
Logitech 963292-1914 Gaming Controller MAC, PC:
The official description of Logitech 963292-1914 Gaming Controller MAC, PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Logitech® Dual Action™ Pad... it's the ultimate precision instrument, whether you're going for the tackle, the finish line, deep infiltration or a gold medal. The comfortable grip keeps you at the top of your game for hours of play, and the familiar design and layout of the action buttons and triggers will have you dominating in no time.

Short summary description Logitech 963292-1914 Gaming Controller MAC, PC:
This short summary of the Logitech 963292-1914 Gaming Controller MAC, PC data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech 963292-1914, MAC, PC, Wired, Logitech Profiler, Windows 98/Me/2000/XP Mac OS 9 +

Long summary description Logitech 963292-1914 Gaming Controller MAC, PC:
This is an auto-generated long summary of Logitech 963292-1914 Gaming Controller MAC, PC based on the first three specs of the first five spec groups.

Logitech 963292-1914. Gaming platforms supported: MAC, PC. Connectivity technology: Wired. Bundled software: Logitech Profiler. Compatible operating systems: Windows 98/Me/2000/XP Mac OS 9 +

Input device
Gaming platforms supported *
MAC, PC
Analog thumbsticks
Yes
Buttons quantity
9
Ports & interfaces
Connectivity technology *
Wired
Packaging content
Bundled software
Logitech Profiler
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 98/Me/2000/XP Mac OS 9 +
D-pad
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:23:50
Uk has collected 4 expert reviews for Logitech 963292-1914 Gaming Controller MAC, PC and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
ld2.ciol.com
Updated:
2011-10-03 23:23:50
Logitech makes a lot of gaming peripherals like speakers, gaming mice and keyboards. This one is for PC gamers who want to ditch the standard keyboard-mouse configuration. This gamepad may strike you as being very similar to the Sony PlayStation...
Good Works with PS3, Mac & PC...
Bad Wired only, no rumble control...
90%
Digitaltrends.com
Updated:
2011-10-03 23:23:50
there is absolutely no reason why you should purchase this product...
40%
ign.com
Updated:
2011-10-03 23:23:50
Looking for a cost-effective PC controller? Logitech has you covered.
0%
Brand Image Product code Product Stock Price from
Logitech Rumblepad 2 Vibration Feedback Gamepad Logitech Rumblepad 2 Vibration Feedback Gamepad
(show image)
940-000072 Rumblepad 2 Vibration Feedback Gamepad 0.00
(excl. VAT)
0 (incl. VAT)
Logitech Precision Gamepad Logitech Precision Gamepad
(show image)
940-000073 Precision Gamepad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)