location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Monochrome Laser Printer 35 ppm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-3900DN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 35 ppm
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 400 MHz
Warranty: 2 year
Long product name KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4 :
The long product name of KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

35 ppm / 1,200 dpi / 64 MB / Kyocera ECOSYS, Laser
More>>>
KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4:
The official description of KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SPACE TO THINK FOR EVERYONE ON THE NETWORK.

- 35 pages per minute with 1,200 dpi
- 64 MB memory standard, upgradeable to 576 MB
- PDF direct printing from USB Flash Memory devices
- Eco-friendly, ozone-free technology
- Long-life components and easy maintenance

Ready to go in any demanding environment,this new generation A4 workgroup printer provides speed with flexible paper handling. A space saving internal duplex unit and network connectivity are standard. Low noise, compact design and cost-effective ECOSYS technology give everyone on a busy network the space to think.

Short summary description KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4:
This short summary of the KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA Monochrome Laser Printer 35 ppm, Laser, 1200 x 1200 DPI, A4, 35 ppm

Long summary description KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA Monochrome Laser Printer 35 ppm 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA Monochrome Laser Printer 35 ppm. Print technology: Laser. Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 35 ppm

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Warm-up time
15 s
Time to first page (black, normal)
10.5 s
Features
Maximum duty cycle *
200000 pages per month
Input & output capacity
Total input capacity *
500 sheets
Maximum input capacity
2500 sheets
Maximum output capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Letter
Performance
Internal memory *
64 MB
Maximum internal memory
576 MB
Built-in processor
Yes
Processor model
PowerPC 750
Processor frequency
400 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
30 dB
Design
Certification
TUV/GS, CE, PTS; ISO 9001 & ISO 14001
Power
Power consumption (standby)
10 W
Power consumption (PowerSave)
4.9 W
Weight & dimensions
Weight
16.7 kg
Dimensions (WxDxH)
382 x 394 x 320 mm
Other features
Power requirements
AC 220 - 240 V, 50/60 Hz
Networking features
Fast Ethernet 10Base-T/100Base-TX
Power consumption (active)
475 W