location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN1216 Avaya cord, coiled

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN1216 Avaya cord, coiled
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88001-04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487012115 show
Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 240353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 10:42:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN1216 Avaya cord, coiled
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GN1216 Avaya cord for 16xx/96xx, 2m coiled
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 88001-04
Long product name Jabra GN1216 Avaya cord, coiled :
The long product name of Jabra GN1216 Avaya cord, coiled. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN1216 Avaya cord, coiled
More>>>
Jabra GN1216 Avaya cord, coiled:
The official description of Jabra GN1216 Avaya cord, coiled as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GN1216 Avaya cord for 16xx/96xx, 2 m coiled

Short summary description Jabra GN1216 Avaya cord, coiled:
This short summary of the Jabra GN1216 Avaya cord, coiled data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN1216 Avaya cord, coiled, Cable, Black

Long summary description Jabra GN1216 Avaya cord, coiled:
This is an auto-generated long summary of Jabra GN1216 Avaya cord, coiled based on the first three specs of the first five spec groups.

Jabra GN1216 Avaya cord, coiled. Product type: Cable, Product colour: Black

Features
Product type *
Cable
Brand compatibility *
Avaya
Compatibility
one-X
Product colour
Black
Coiled cable
Yes
Weight & dimensions
Cable length
0.8 m
Coiled cable length
2 m
Ports & interfaces
Connector 1
RJ-9
Connector 2
RJ-9
Bluetooth
Yes
Packaging content
Quantity per pack
1 pc(s)
Power
USB charging
No
Packaging data
Package width
220 mm
Package depth
90 mm
Package height
150 mm
Package weight
40 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
360 mm
Master (outer) case length
260 mm
Master (outer) case height
620 mm
Master (outer) case gross weight
11.4 kg
Products per master (outer) case
225 pc(s)
Country of origin
China
Brand Image Product code Product Stock Price from
Jabra GN1200 Jabra GN1200
(show image)
88001-99 Jabra GN1200 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 8 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)