location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C43S015360
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343811492 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 253644
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:37:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
Long product name Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black :
The long product name of Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mini Printer Fabric Ribbon - Black
More>>>
Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black:
The official description of Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comprising of a continuous loop of high strength fabric ribbon, the genuine EPSON ERC ribbon ensures trouble free operation of EPSON's range of EPOS terminals and mini-printers.

Compatible with Epson M-250, M-250A, M-255, M-255A, M-280 printers.

Short summary description Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black:
This short summary of the Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black, Epson M-250, M-250A, M-255, M-255A, M-280, Black, Black, China, Epson, 45 g

Long summary description Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black:
This is an auto-generated long summary of Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black based on the first three specs of the first five spec groups.

Epson ERC23B Ribbon Cartridge for TM-267/II,-250, -270, -280, M-260 series, black. Compatibility: Epson M-250, M-250A, M-255, M-255A, M-280, Printing colours: Black, Product colour: Black. Weight: 45 g. Package width: 70 mm, Package depth: 130 mm, Package height: 25 mm. Dimensions (WxDxH): 132 x 132 x 142 mm. Products per pallet: 2880 pc(s), Products per pallet layer: 480 pc(s), Minimum order quantity: 120 pc(s)

Performance
Colour
No
Printing colours
Black
Product colour
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
Epson M-250, M-250A, M-255, M-255A, M-280
Weight & dimensions
Weight
45 g
Packaging data
Package width
70 mm
Packaging data
Package depth
130 mm
Package height
25 mm
Quantity per pack
1 pc(s)
Other features
Dimensions (WxDxH)
132 x 132 x 142 mm
Logistics data
Products per pallet
2880 pc(s)
Products per pallet layer
480 pc(s)
Harmonized System (HS) code
84439990
Minimum order quantity
120 pc(s)
Brand Image Product code Product Stock Price from
Epson RC-R1BNA 100mm Black Ribbon Epson RC-R1BNA 100mm Black Ribbon
(show image)
C53S635001 RC-R1BNA 100mm Black Ribbon 0.00
(excl. VAT)
0 (incl. VAT)
Epson ERC15B Ribbon Cartridge for M-170 Mechanisms, black Epson ERC15B Ribbon Cartridge for M-170 Mechanisms, black
(show image)
C43S015430 Epson ERC15B Ribbon Cartridge for M-170 Mechanisms, black 0.00
(excl. VAT)
0 (incl. VAT)
Epson ERC05B Ribbon Cartridge for M-150, M-150II, black Epson ERC05B Ribbon Cartridge for M-150, M-150II, black
(show image)
C43S015352 Epson ERC05B Ribbon Cartridge for M-150, M-150II, black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)