location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Light Light Black T580900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Light Light Black T580900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T580900 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343858855 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 321095
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 14:28:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Singlepack Light Light Black T580900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Light light black
  • - Colour ink type: Pigment-based ink
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson Singlepack Light Light Black T580900 :
The long product name of Epson Singlepack Light Light Black T580900. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Singlepack Light Light Black T580900
More>>>
Short summary description Epson Singlepack Light Light Black T580900:
This short summary of the Epson Singlepack Light Light Black T580900 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Light Light Black T580900, Light light black, Pigment-based ink, 80 ml, 1 pc(s)

Long summary description Epson Singlepack Light Light Black T580900:
This is an auto-generated long summary of Epson Singlepack Light Light Black T580900 based on the first three specs of the first five spec groups.

Epson Singlepack Light Light Black T580900. Colour ink type: Pigment-based ink, Black ink volume: 80 ml, Printing colours: Light light black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
Stylus Pro 3800, Pro 3880
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
80 ml
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Light light black
Brand compatibility *
Epson
OEM code
C13T580900
Country of origin
China
Weight & dimensions
Width
125 mm
Depth
31 mm
Height
121 mm
Weight
50 g
Package width
35 mm
Package depth
100 mm
Package height
80 mm
Weight & dimensions
Package weight
0.154 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
120 cm
Products per pallet
2520 pc(s)
Master (outer) case width
270 mm
Master (outer) case length
470 mm
Master (outer) case height
145 mm
Products per master (outer) case
30 pc(s)
Master (outer) case gross weight
5.062 g
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
120 cm
Products per pallet (UK)
3600 pc(s)
Products per pallet layer
420 pc(s)
Products per pallet layer (UK)
600 pc(s)
Brand Image Product code Product Stock Price from
Epson Singlepack Matte Black T580800 Epson Singlepack Matte Black T580800
(show image)
C13T580800 Singlepack Matte Black T580800 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Light Black T580700 Epson Singlepack Light Black T580700
(show image)
C13T580700 Singlepack Light Black T580700 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Yellow T580400 Epson Singlepack Yellow T580400
(show image)
C13T580400 Singlepack Yellow T580400 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Magenta T580300 Epson Singlepack Magenta T580300
(show image)
C13T580300 Singlepack Magenta T580300 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)