location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Type B interface plug-in card RS-232D, RS422A/20mA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type B interface plug-in card RS-232D, RS422A/20mA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C823081
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2021 22:25:05
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Type B interface plug-in card RS-232D, RS422A/20mA :
The long product name of Epson Type B interface plug-in card RS-232D, RS422A/20mA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Interface Plug In Card Serial Adapter/ 115 Kbps/ Epson Typ B
More>>>
Short summary description Epson Type B interface plug-in card RS-232D, RS422A/20mA:
This short summary of the Epson Type B interface plug-in card RS-232D, RS422A/20mA data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Type B interface plug-in card RS-232D, RS422A/20mA, Japan, Ethernet LAN, 1 pc(s), 150 mm, 170 mm, 20 mm

Long summary description Epson Type B interface plug-in card RS-232D, RS422A/20mA:
This is an auto-generated long summary of Epson Type B interface plug-in card RS-232D, RS422A/20mA based on the first three specs of the first five spec groups.

Epson Type B interface plug-in card RS-232D, RS422A/20mA. Country of origin: Japan. Network connection type: Ethernet LAN. Quantity per pack: 1 pc(s), Package width: 150 mm, Package depth: 170 mm. Interface: RS-232

Features
Country of origin
Japan
Network
Network connection type *
Ethernet LAN
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package width
150 mm
Package depth
170 mm
Package height
20 mm
Package weight
310 g
Other features
Interface
RS-232
Country Distributor
United Kingdom 1 distributor(s)