location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Face-up Tray for C9100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Face-up Tray for C9100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C12C802162
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Face-up Tray for C9100 :
The long product name of Epson Face-up Tray for C9100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Face up tray
More>>>
Epson Face-up Tray for C9100:
The official description of Epson Face-up Tray for C9100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson is committed to innovations that will continue the brilliance and dominance of its products into a bright and exciting future. Epson offers an extensive array of award-winning products designed for a variety of customer environments .

Specifications
-Total Media Capacity 1 tray(s).
-Product Type Media tray.

Short summary description Epson Face-up Tray for C9100:
This short summary of the Epson Face-up Tray for C9100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Face-up Tray for C9100, China, 1 pc(s), 310 mm, 500 mm, 135 mm, 1.37 kg

Long summary description Epson Face-up Tray for C9100:
This is an auto-generated long summary of Epson Face-up Tray for C9100 based on the first three specs of the first five spec groups.

Epson Face-up Tray for C9100. Country of origin: China. Quantity per pack: 1 pc(s), Package width: 310 mm, Package depth: 500 mm. Products per pallet: 24 pc(s)

Features
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
310 mm
Packaging data
Package depth
500 mm
Package height
135 mm
Package weight
1.37 kg
Logistics data
Products per pallet
24 pc(s)
Country Distributor
United Kingdom 1 distributor(s)