location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson FX-890
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C524025
Category:
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson FX-890
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 144 DPI 627 cps
  • - 55 dB
  • - Buffer size: 128 KB
  • - Standard interfaces: Parallel, USB 2.0
  • - Print head: 9-pin 400 million characters
  • - Mean time between failures (MTBF): 20000 h
  • - 53 W
Long product name Epson FX-890 :
The long product name of Epson FX-890. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Up to 680cps, 39 character tables, 1 original + 5 copies, USB, Parallel
More>>>
Epson FX-890:
The official description of Epson FX-890 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Very robust high speed printers for medium and large print volumes

The new Epson FX-890 and wide carriage FX-2190 dot matrix printers are built to offer faster printing, better reliability and flexible paper handling - in a stylish and compact design. They are perfect for production, car dealers, warehouses, labs, wholesalers, freight forwarders, finance departments and trade users who want high performance at low cost.

Key Features

- Flexible paper handling from front, top, rear and bottom
- Handles media up to 80 columns wide
- Two optional cut sheet feeders to store different forms
- Second push tractor option to accommodate two continuous forms
- Standard Parallel and USB interfaces
- Optional wireless and wired network interfaces

Short summary description Epson FX-890:
This short summary of the Epson FX-890 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson FX-890, 627 cps, 240 x 144 DPI, 627 cps, 125.9 cps, 503 cps, 10,12 cpi

Long summary description Epson FX-890:
This is an auto-generated long summary of Epson FX-890 based on the first three specs of the first five spec groups.

Epson FX-890. Maximum print speed: 627 cps, Maximum resolution: 240 x 144 DPI, Maximum print speed (draft): 627 cps. Paper tray media types: Envelopes, Labels, Plain paper, Roll. Buffer size: 128 KB, Sound pressure level (printing): 55 dB, Page description languages: ESC P, PPDS. Standard interfaces: Parallel, USB 2.0, Optional connectivity: Ethernet, Wireless LAN. Print head: 9-pin, Print direction: Bi-directional, Print head life: 400 million characters

Printing
Maximum resolution *
240 x 144 DPI
Maximum printing width (columns) *
80
Colour *
No
Maximum print speed *
627 cps
Maximum print speed (draft)
627 cps
Maximum print speed (LQ)
125.9 cps
Normal print speed
503 cps
Character pitch
10, 12 cpi
Maximum number of copies
7 copies
Scalable fonts
Roman, Sans Serif
Paper handling
Paper tray media types
Envelopes, Labels, Plain paper, Roll
Features
Buffer size *
128 KB
Sound pressure level (printing) *
55 dB
Page description languages *
ESC P, PPDS
Country of origin
Indonesia
Ports & interfaces
Standard interfaces *
Parallel, USB 2.0
Optional connectivity
Ethernet, Wireless LAN
Endurance
Print head *
9-pin
Print direction
Bi-directional
Print head life
400 million characters
Ribbon life
7.5 million characters
Mean time between failures (MTBF)
20000 h
Power
Power consumption (typical)
53 W
Power consumption (standby)
4.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 98, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Weight
7.2 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
465 mm
Package depth
530 mm
Package height
270 mm
Package weight
8.6 kg
Other features
Dimensions (WxDxH)
414 x 350 x 167 mm
Print technology
Dot matrix
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Products per pallet
14 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Pallet length (UK)
183.7 cm
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)