location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 35mm Film Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
35mm Film Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B813353
Category:
Many scanners come with a transparency adapter, which can be used to scan either slides or negatives. You tell the scanner driver which one, and it does the rest. Some are a secondary piece that you attach to the scanner bed when you need it, others have the transparency adapter internally.
Scanner Transparency Adapters Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81236
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 19:01:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson 35mm Film Adapter :
The long product name of Epson 35mm Film Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transparency unit, 35mm Film Adapter for Perfection 1670
More>>>
Short summary description Epson 35mm Film Adapter:
This short summary of the Epson 35mm Film Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 35mm Film Adapter, Perfection 1670, China, 415 mm, 490 mm, 114 mm, 1.84 kg

Long summary description Epson 35mm Film Adapter:
This is an auto-generated long summary of Epson 35mm Film Adapter based on the first three specs of the first five spec groups.

Epson 35mm Film Adapter. Compatibility: Perfection 1670, Country of origin: China. Package width: 415 mm, Package depth: 490 mm, Package height: 114 mm. Quantity per pack: 1 pc(s)

Features
Compatibility
Perfection 1670
Country of origin
China
Weight & dimensions
Package width
415 mm
Weight & dimensions
Package depth
490 mm
Package height
114 mm
Package weight
1.84 kg
Logistics data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)