location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Network Image Express card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Network Image Express card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B808392BZ
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946239019
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 14:48:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Network Image Express card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - Ethernet
  • - 100 Mbit/s
  • - Internal
Long product name Epson Network Image Express card :
The long product name of Epson Network Image Express card. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Network Image Express card
More>>>
Short summary description Epson Network Image Express card:
This short summary of the Epson Network Image Express card data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Network Image Express card, Internal, Wired, Ethernet, 100 Mbit/s

Long summary description Epson Network Image Express card:
This is an auto-generated long summary of Epson Network Image Express card based on the first three specs of the first five spec groups.

Epson Network Image Express card. Internal. Connectivity technology: Wired, Interface: Ethernet. Maximum data transfer rate: 100 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
100 Mbit/s
Wi-Fi
No
Full duplex
Yes
Supported network protocols
TCP/IP
Design
Internal *
Yes
Country of origin
Japan
Compatible products
Epson Expression 10000XL, GT-20000, GT-2500, GT-30000N
System requirements
Windows operating systems supported
Windows 2000, Windows 98, Windows ME, Windows NT, Windows XP
System requirements
Mac operating systems supported
Mac OS 8.6, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.2 Jaguar
Weight & dimensions
Width
12 mm
Depth
15 mm
Height
10 mm
Packaging data
Package width
155 mm
Package depth
220 mm
Package height
75 mm
Package weight
458 g
Logistics data
Harmonized System (HS) code
85176990
Products per pallet (UK)
864 pc(s)
Products per pallet
675 pc(s)
Other features
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)