location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C2600 Fuser Unit 80k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C2600 Fuser Unit 80k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053018
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343606524 show
Category:
Devices in laser printers or photocopiers which melts the toner onto the paper.
Fusers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:13:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson AL-C2600 Fuser Unit 80k :
The long product name of Epson AL-C2600 Fuser Unit 80k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fuser Unit for thw AL 2600/C2600
More>>>
Epson AL-C2600 Fuser Unit 80k:
The official description of Epson AL-C2600 Fuser Unit 80k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fuser Unit for thw AL 2600/C2600

Short summary description Epson AL-C2600 Fuser Unit 80k:
This short summary of the Epson AL-C2600 Fuser Unit 80k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C2600 Fuser Unit 80k, 80000 pages, China, AcuLaser C2600, 3.2 kg, 514 x 205 x 246 mm, 1 pc(s)

Long summary description Epson AL-C2600 Fuser Unit 80k:
This is an auto-generated long summary of Epson AL-C2600 Fuser Unit 80k based on the first three specs of the first five spec groups.

Epson AL-C2600 Fuser Unit 80k. Page yield: 80000 pages, Country of origin: China, Compatibility: AcuLaser C2600. Weight: 3.2 kg, Dimensions (WxDxH): 514 x 205 x 246 mm. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 500 mm. Products per pallet: 56 pc(s), Master (outer) case gross weight: 12.8 g, Master (outer) case length: 536 mm

Features
Page yield
80000 pages
Country of origin
China
Compatibility
AcuLaser C2600
Weight & dimensions
Weight
3.2 kg
Dimensions (WxDxH)
514 x 205 x 246 mm
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
500 mm
Package height
240 mm
Package weight
3.17 kg
Technical details
AC input voltage
220-240 V
Logistics data
Products per pallet
56 pc(s)
Master (outer) case gross weight
12.8 g
Master (outer) case length
536 mm
Master (outer) case width
433 mm
Master (outer) case height
528 mm
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per master (outer) case
4 pc(s)
Products per pallet layer
7 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
64 pc(s)
Pallet length (UK)
199 cm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)