location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco WS-X6148-FE-SFP= network switch module

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WS-X6148-FE-SFP=
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WS-X6148-FE-SFP=
Category:
A network switch is a computer networking device that is used to connect many devices together on a computer network. A network switch module is a self-contained hardware or software component that interfaces between a network switch and other devices.
Network Switch Modules Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Cisco WS-X6148-FE-SFP= network switch module
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Full duplex
  • - LC Multi-mode 10 km
  • - Data transfer rate: 0.1 Gbit/s
  • - Quality of Service (QoS) support
  • - 96.6 W
Long product name Cisco WS-X6148-FE-SFP= network switch module :
The long product name of Cisco WS-X6148-FE-SFP= network switch module. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Catalyst 6500 48 port 100Base-X module (require SFP), Spare
More>>>
Short summary description Cisco WS-X6148-FE-SFP= network switch module:
This short summary of the Cisco WS-X6148-FE-SFP= network switch module data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco WS-X6148-FE-SFP=, IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE..., LC, Multi-mode, 10 km, 0.1 Gbit/s, 5.4 MB

Long summary description Cisco WS-X6148-FE-SFP= network switch module:
This is an auto-generated long summary of Cisco WS-X6148-FE-SFP= network switch module based on the first three specs of the first five spec groups.

Cisco WS-X6148-FE-SFP=. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Fiber optic connector: LC, Fiber type: Multi-mode, Transmission distance (max): 10 km. Data transfer rate: 0.1 Gbit/s. Buffer size per port: 5.4 MB, Compatibility: Cisco Catalyst 6500. Management platform: EHERLIKE-MIB (RFC 1643), IF-MIB (RFC 1573), Bridge MIB (RFC 1493), CISCO-STACK-MIB, CISCO-VTP-MIB,...

Brand Image Product code Product Stock Price from
Cisco

Cisco WS-X6516A-GBIC network switch module Gigabit Ethernet
(show image)
WS-X6516A-GBIC WS-X6516A-GBIC 0.00
(excl. VAT)
0 (incl. VAT)