Cisco logo

Cisco WS-X6148-45AF= network switch component

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18660
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco WS-X6148-45AF= network switch component:

Catalyst 6500 48-Port 10/100 RJ-45 Interface Module with IEEE 802.3af PoE Daughter Card

Short summary description Cisco WS-X6148-45AF= network switch component:

Cisco WS-X6148-45AF=, 0.1 Gbit/s, Wired, 10/100Base-T(X), Ethernet, Fast Ethernet, IEEE 802.1d, IEEE 802.1p, IEEE 802.1q, IEEE 802.1s, IEEE 802.1w, IEEE 802.3x, IEEE 802.3z, IEEE..., UL 1950, CSA-C22.2 No. 950, EN 60950, IEC 950, AS/NZS 3260, IEC 825, EN 60825, 21CFR1040

Long summary description Cisco WS-X6148-45AF= network switch component:

Cisco WS-X6148-45AF=. Data transfer rate: 0.1 Gbit/s, Connectivity technology: Wired, Cabling technology: 10/100Base-T(X). Safety: UL 1950, CSA-C22.2 No. 950, EN 60950, IEC 950, AS/NZS 3260, IEC 825, EN 60825, 21CFR1040. Internal memory: 0.128 MB. Dimensions (WxDxH): 356 x 406 x 30 mm. Electromagnetic emissions: FCC Part 15 (CFR 47) A, VCCI A UTP, B STP, EN55022 A UTP, B STP, CISPR 22 A UTP, B STP, CE, AS/NZS...

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.