location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kaspersky Check ‘Kaspersky’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KL1901BBCFS-NE2
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Kaspersky’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kaspersky: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5100
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Box
  • - License type: Base
  • - 3 license(s)
  • - 1 year(s)
  • - German, Dutch, French
  • - Minimum storage drive space: 500 MB
  • - Minimum RAM: 256 MB
  • - 300 MHz
Long product name Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s) :
The long product name of Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Kaspersky PURE, 3 users, 1 year, Base, Box, Benelux Edition
More>>>
Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s):
The official description of Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Total protection for life online
Kaspersky PURE gives you much more than just antivirus software. It’s everything you need to protect all the most important assets in your digital life: your computer, your online accounts, your most valuable data… even your family. It gives you the peace of mind of knowing your digital life is safe, your PC is in tip-top condition, your most valuable information is secure and your family is protected.

FIGHT digital pollution
Kaspersky PURE fights viruses, malware, spyware, spam and more without getting in the way of your applications or your online experience. Its security tools can erase data trails, so hackers can’t follow you online.

KEEP your stuff safe
Protect your precious photos, videos, documents and music from being lost, stolen or corrupted. Advanced backup tools and encryption technology mean total control over who shares your personal data and valuable digital assets.

PROTECT your digital identity
Kaspersky PURE has the tools you need to protect your digital identity. It includes the latest anti-phishing technology, secure password management, virtual keyboard and more… for peace of mind whenever you’re online.

ENSURE your family’s online safety
Kaspersky PURE puts you in complete control of who can use your PCs, what they can do, and when they can do it, online or off. Detailed reporting systems mean you stay informed and your family stays safe. You can even monitor and limit what your kids are doing on social networks.

CENTRALIZE security management
Check your network security status, download updates and start scans and backups from anywhere on your home network, anytime with Home Network Control.

PROTECT everything at once
Kaspersky PURE is a simple, manageable way to protect your PCs, your valuable digital assets, your network and your family. It’s a one-stop shop for computer security, even if you’re no computer expert.

Features
Kaspersky PURE is the easy way to keep your PC safe and in tip-top condition. It’s designed with the home user in mind, combining simple installation and management with advanced features and functionality, and exceptional protection for everyone.
Kaspersky PURE builds on the tried and trusted security functions of Kaspersky Internet Security, adding a host of new and updated features:
- Malware and Spam protection including new enhanced detection and sandbox technologies for strengthened safety.
- Centralized Management of tasks, reports, updates and more from any PC on your network
- Enhanced Password Protection creates, encrypts and stores logins and auto-complete forms. The inbuilt virtual keyboard keeps you safe from key logging malware. You can even carry your passwords securely on a USB stick.
- Advanced Parental Control protects your family with unique features to monitor your kids’ Internet access, PC and application use and communications… including social networks.
- File Shredder uses multi-pass technology to make deleted data unrestorable, even with sophisticated data recovery software and tools.
- Data Backup & Restore keeps your valuable data and files safe from disaster and keeps you in control.
- Data Encryption maximizes security. Create, store and transfer data with password protection and encryption, so you can control exactly who can access your files.

Short summary description Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s):
This short summary of the Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition, 3 license(s), 1 year(s), Base

Long summary description Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s):
This is an auto-generated long summary of Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition Antivirus security German, Dutch, French 3 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Kaspersky PURE, 3u, 1y, Base, Box, Benelux Edition. License quantity: 3 license(s), License term in years: 1 year(s), License type: Base. Minimum storage drive space: 500 MB, Minimum RAM: 256 MB. Software type: Box

License
Type *
Antivirus security
Software type *
Box
License type *
Base
Language version
German, Dutch, French
License quantity *
3 license(s)
License term in years *
1 year(s)
Features
Platform
PC
System requirements
Minimum storage drive space
500 MB
Minimum RAM
256 MB
Minimum processor
Intel Pentium, 300 MHz
Minimum processor speed
300 MHz
Minimum processor family
Pentium
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
No
Recommended processor
1.0 GHz
Recommended RAM
1024 MB
Minimum system requirements
IE 6.0+ Windows Installer 2.0
Other features
Mac compatibility
No
Compatible operating systems
Windows 7 Home Premium (32/64 Bit) Windows 7 Professional (32/64 Bit) Windows 7 Ultimate (32/64 Bit) Windows Vista Home Basic SP2+ (32/64-bit) Windows Vista Home Premium SP2+ (32/64 Bit) Windows Vista Business SP2+ (32/64 Bit) Windows Vista Enterprise SP2+ (32/64 Bit) Windows Vista Ultimate SP2+ (32/64 Bit) Windows XP Home Edition SP3+ Microsoft Windows XP Professional SP3+ Microsoft Windows XP Professional Edition SP2+ (64-bit)