location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Evoluent4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEEVL4 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399991681 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 2600 DPI Black, Grey, Silver
  • - Left-hand
  • - Scroll type: Wheel Buttons quantity: 6
  • - Power source: Cable 2.1 m
Warranty: 5 years (after registration)
Long product name BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI :
The long product name of BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

800/1300/1800/2600 DPI, USB-A, 89 x 111 x 77 mm, 172 g, Lefthanded
More>>>
BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI:
The official description of BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always the right ergonomic postures with great functions.

This wired mouse is suitable for right- and left-handers
The Evoluent4 has great functions like six programmable buttons, a directly reachable DPI-button to adjust the pointer speed into one of the four different values (800-1300-1800-2600) that suits you best, illuminated Evoluent logo turns off when the system is in power saving mode, and a lip which supports the little finger. Start working with the Evoluent4 and support your hand in an upright neutral posture that avoids forearm twisting. With the Evoluent4 Right Wired you will experience comfortable working at the computer.

Automatic sleep mode.
The lighted Evoluent logo on the vertical mouse is not just a nice eye catcher. It is also an indicator, if the Evoluent4 Wired is in the sleep mode or not. The illumination turns off when the system is in sleep mode to conserve laptop battery power. A well-thought-out function, which can be very helpful, when you need to save the battery power of your laptop.

Design and use.
The Evoluent4 Wired vertical mouse is made of high-quality material, which lies good in the hand. The colour of the mouse is a dark grey with silver buttons. You might prefer to use the wired version at your fixed workplace at the office. It doesn’t matter where you use your Evoluent4 Wired, as a matter of fact, you will work everywhere ergonomic with this mouse.

Short summary description BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI:
This short summary of the BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

BakkerElkhuizen Evoluent4, Left-hand, Vertical design, Laser, 2600 DPI, Black, Grey, Silver

Long summary description BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI:
This is an auto-generated long summary of BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI based on the first three specs of the first five spec groups.

BakkerElkhuizen Evoluent4. Form factor: Left-hand, Vertical design. Movement detection technology: Laser, Movement resolution: 2600 DPI, Buttons type: Pressed buttons, Buttons quantity: 6, Scroll type: Wheel. Power source: Cable. Product colour: Black, Grey, Silver

Patented ergonomic shape.
Patented ergonomic shape.

The ergonomic shape of the Evoluent4 is based on several years of research and user experience of former Evoluent models. Details like the extended lip along the bottom edge prevents the last finger from rubbing on the desk. The improved thumb rest which provides even more comfort over earlier versions, and the overall easy-to-reach programmable buttons, all those details are thoughtfully created for uncompromised comfort for the user. All these features of this vertical mouse ensure ergonomic and healthy working.

- The Evoluent4 Wired is held in a handshake position, which means that your hand is in an upright neutral posture.
- This posture avoids forearm twisting and therefore prevents physical discomfort.
- All those details of the vertical mouse Evoluent4 Wired provide an ergonomic and healthy work.v

Ergonomic background
Ergonomic background

Prolonged use of a regular mouse can lead to pain and discomfort in the shoulders, forearms, and hands (Chang et al., 2007 & Andersen et al., 2008). The handshake position of vertical mice keeps the wrist from bending as much to the side while the forearm also turns inward to a lesser degree (Schmid, et al., 2015). This means that muscle activity in the forearm is less than it would be when using a conventional mouse (Quemelo & Vieira, 2013). Research has shown that the use of a vertical joystick mouse ensures a faster recovery from forearm, wrist and hand complaints (Aarås, et al., 2001). And therefore, vertical mice compared to standard mice lead to a healthier and more comfortable way of working.

Programmable buttons and easy to use.
Programmable buttons and easy to use.

The Evoluent4 is easy to use thanks to its intuitive handling. The grip and the intuitive way of handling of the Evoluent4, make this vertical mouse easy to use. You can conveniently programme the six buttons on your own with the help of the free download version of the Evoluent Mouse Manager Software. You can program the buttons of your mouse how you personally prefer it. Buttons which are perfectly tuned to your needs, are guaranteed to make your mouse work more efficient. The programmed buttons will certainly make your mouse work more efficient.

- The easy-to-reach button behind the scroll-wheel enables quickly changing the pointer speed to suit different tasks.
- Select a high DPI value for quickly moving across the screen for general tasks. Choose a low DPI value for precision work such as photo editing or drawing.
- In total there are four different DPI-values 800-1300-1800-2600, which are conveniently indicated with four lights.

Plug-and-play.
Plug-and-play.

You can start working with your Evoluent4 immediately, thanks to the plug-and-play functionality. There is no need for manual configuration. Just plug the USB cable in one of the USB ports of your computer, laptop or mobile devices. The Evoluent4 is compatible with Windows, Linux, and Mac systems (As for other OS such as Apple Mac and Linux system, should work with those computers if the system supports a USB mouse. However, extra buttons might not work properly on those non-Windows OS PCs.).

Hand size : medium
Hand size : medium

It is very important that you choose a mouse that fits comfortably in your hand. The size of the mouse must therefore correspond to the size of your hand. We therefore always advise you to measure your hand first so that you know whether a mouse is suitable for you.

The Evoluent4 is suitable for medium-sized hands. Is your mouse hand, measured from the tip of your middle finger to your palm, between 17.8 cm and 19 cm? Then this mouse is very suitable for you.

Mouse
Number of scroll wheels
1
Scrolling directions
Vertical
Purpose *
Office
Movement detection technology *
Laser
Movement resolution *
2600 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
6
Number of programmable buttons
6
Button functions
Back, Copy/Paste, DPI switch, Forward
Customizable movement resolution
Yes
Number of movement resolution modes
4
Design
Form factor *
Left-hand
Ergonomic design
Yes
Vertical design
Yes
Product colour *
Black, Grey, Silver
Material
Plastic
Ergonomics
Cable length
2.1 m
Plug and Play
Yes
Power
Power source *
Cable
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.7.5 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Other operating systems supported
ChromeOS, Unix
Weight & dimensions
Width
89 mm
Depth
111 mm
Height
77 mm
Weight
172 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
110 mm
Package depth
110 mm
Package height
100 mm
Package weight
238 g
Packaging content
User guide
Yes
Other features
Warranty period
5 year(s)
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 14:18:47
Uk has collected 19 expert reviews for BakkerElkhuizen Evoluent4 mouse Office Left-hand Laser 2600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-01 14:18:44
Based in the Netherlands, Bakker Elkhuizen is a company that specialises in the development of high-end and ergonomic hard and software solutions designed to help users adopt a more positive proper working condition for their general environment. As a res...
64%
absolutegadget.com
Updated:
2019-12-01 14:18:44
There have been many attempts to redesign the mouse and the Evoluent4 Righthanded Ergonomic Vertical Mouse hopes to change the way we think about these pointing devices...
0%
venturebeat.com
Updated:
2019-12-01 14:18:44
One of the biggest barriers that kept me from enjoying PC gaming years ago was ergonomics. Sitting at a desk with a mouse and a keyboard can seem uncomfortable before you realize how to relax your shoulders and where to position your keyboard. But playing...
Bottom line The VerticalMouse 4 works, and it's great if you are already sitting at your desk properly. If you're not, I would probably invest in a new chair that is the appropriate height first. If you do already have that, though, the VerticalMouse 4 will make both...
0%
technobuffalo.com
Updated:
2019-12-01 14:18:44
For as many design tweaks as we've seen the standard computer mouse take over the years – from the wheel to extra thumb buttons to bottom-mounted charging ports (c'mon, Apple!) — the basic design of the mainstream mouse isn't all that different from what...
80%
newatlas.com
Updated:
2019-12-01 14:18:45
While the future of the human–computer interaction is looking more promising by the day, for every Leap Motion or Oculus Rift in the wild, there's still millions of people who rely on a mouse to do their job – a device that by its very nature forces their...
0%
maclife.com
Updated:
2019-12-01 14:18:45
Put your arm straight out like you're about to shake someone's hand. Now twist your arm so your palm is facing down, and notice how you can feel that twist all the way up your forearm and even past your elbow. It just feels more tense. If you experience w...
Good Straightens your wrist. Programmable buttons. Bluetooth.
Bad Takes a little getting used to...
80%
pcmag.com
Updated:
2019-12-01 14:18:45
Once you've seen the VerticalMouse, you don't mistake it for anything else. The Evoluent VerticalMouse 4 for Mac (Right-Hand)—part of Evoluent's series of ergonomic mice—is designed to put your hand, wrist, and forearm into a neutral handshake position, a...
Good Ergonomic design. Multiple buttons for broad functionality.
Bad Glossy finish. Not everyone will appreciate the handshake grip. Mac only...
Bottom line The Evoluent VerticalMouse 4 for Mac gets an Apple-inspired makeover, with a sleek black shell and the freedom of Bluetooth...
80%
macworld.com
Updated:
2019-12-01 14:18:45
It's been about eight years since I first looked at Evoluent's VerticalMouse 2 for another publication. The company is now at the fourth iteration of its ergonomically focused input device, appropriately named the VerticalMouse 4 (or, more specifically in...
Good Puts arm in natural position, Includes native driver with customization options...
Bad No lefthanded wireless version available, No wireless version for smaller hands, Button action on scroll wheel is stiff...
Bottom line The VerticalMouse 4 puts your arm in a natural position while using your computer—a step in the right direction towards reducing stress and lessening your risk of RSI. It takes some time to adjust to the VerticalMouse 4, but you'll be better off in the l...
80%
macnn.com
Updated:
2019-12-01 14:18:45
This innovative mouse includes seven controls, thumb and little finger rests, and a cursor speed control. The vertical shape relaxes your wrist and may prevent injuries, such as carpal tunnel. Seven mouse controls.Rests for thumb and little finge...
80%
electronista.com
Updated:
2019-12-01 14:18:46
This innovative mouse includes seven controls, thumb and little finger rests, and a cursor speed control. The vertical shape relaxes your wrist and may prevent injuries, such as carpal tunnel...
Good Seven mouse controls, Rests for thumb and little finger, Right and left versions of regular sized mouse, Convenient speed control, Comfortable grip...
Bad No Macintosh software yet, No left version of small sized mouse, Not good for fast mouse action games, Seems fragile, Needs regular cleaning, Expensive.
80%
pcmag.com
Updated:
2019-12-01 14:18:46
The VerticalMouse 4 Small ($99.95 direct) is the next in Evoluent's series of ergonomic mice. Though its design may look intimidating to casual consumers, believe me when I tell you that this mouse's form factor is better for your overall hand health...
Good Ergonomic, comfortable design. Plug-and-play capabilities. On-the-fly dpi switching. Customizable software.
Bad Plastic tends to attract a little grime. Customizable user interface could look cleaner.
Bottom line The Evoluent VerticalMouse's form factor is different, but don't let that turn you offthis mouse will give you one of the most comfortable navigation experiences around...
90%
pcmag.com
Updated:
2020-06-11 03:58:06
Once you've seen the VerticalMouse, you don't mistake it for anything else. The Evoluent VerticalMouse 4 for Mac (Right-Hand)-part of Evoluent's series of ergonomic mice-is designed to put your hand, wrist, and forearm into a neutral handshake position, a...
0%
pcmag.com
Updated:
2020-06-11 03:58:06
The VerticalMouse 4 Small ($99.95 direct) is the next in Evoluent's series of ergonomic mice. Though its design may look intimidating to casual consumers, believe me when I tell you that this mouse's form factor is better for your overall hand health. Whe...
0%
Brand Image Product code Product Stock Price from
BakkerElkhuizen PenClic Mouse Corded BakkerElkhuizen PenClic Mouse Corded
(show image)
BNEPCC PenClic Mouse Corded 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent4 Mouse Small (Right Hand) BakkerElkhuizen Evoluent4 Mouse Small (Right Hand)
(show image)
BNEEVR4S Evoluent4 Mouse Small (Right Hand) 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Grip Mouse BakkerElkhuizen Grip Mouse
(show image)
BNEGM Grip Mouse 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI BakkerElkhuizen Evoluent3 mouse Office Right-hand RF Wireless Optical 1200 DPI
(show image)
BNEEVRW Evoluent3 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Rollermouse Pro2 mouse Office Ambidextrous USB Type-A + PS/2 Trackball BakkerElkhuizen Rollermouse Pro2 mouse Office Ambidextrous USB Type-A + PS/2 Trackball
(show image)
BNERMB Rollermouse Pro2 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)