location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2180B022
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87515
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 31 ppm
  • - Colour copying Mono scanning
  • - Direct printing
  • - USB port
  • - 10 kg
Long product name Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm :
The long product name of Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9600 x 2400 dpi, 31 ppm, Card Slots, USB 2.0, Bluetooth, 22.0 lbs, Silver
More>>>
Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:
The official description of Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Premium Photo All-In-One. Ease of Use PLUS.
This powerhouse All-In-One can transform your home office. Thanks to its patented 4,608-nozzle print head, it produces 4" x 6" photos with spectacular 9600 x 2400 color dpi1 resolution (max.) in a blazing-fast 21 seconds2. You can print photos directly from compatible memory cards3, previewing images in high resolution on the 2.5" TFT display. Or, print directly from your digital camera DV camcorder or camera phone4,5. Copies of documents will be more faithful to your originals, and scans of photos and even thick notebooks will yield spectacular 4800 x 9600 color dpi results.

Features
- Exceptional resolution: 4,608 precision nozzles create exceptional resolution ? up to 9600 x 2400 color dpi. More nozzles = high quality.1
- Exceptional detail: Microscopic 1-picoliter sized ink droplets produce exceptionally detailed photos.
- Vivid color, bold text: Four dye-based inks plus a pigment-based black ink deliver superb photos and laser-quality text.
- 4"x6" Print Speed: Borderless 4" x 6" photo in approx. 21 seconds.2
- Spectacular scans: Produce scans with spectacular resolution of up to 4800 x 9600 color dpi.
- Easy Scroll Wheel: Easy-Scroll Wheel makes operation so much easier.
- Print 2 sided: Print or copy 2 sided ? and save paper.
- Sharper previews: The 2.5" high-definition TFT display delivers sharp previews of your images, viewable from up to a 170-degree angle.
- Auto-Image Fix: The built-in Auto-Image Fix feature helps you produce amazing results on all your photos.
- Print from compatible memory cards: The memory card slot lets you print photos direct. No computer needed!3
- Snap and print, wirelessly: Print wirelessly right from your infrared-enabled mobile camera phone!4, 5
- Print Wirelessly: Print from a compatible Bluetooth device in another room, using our optional USB Bluetooth adapter.5
- Quick Start: Powering up your printer is now much faster. After pressing the power button, you can begin inputting commands quickly.
- Smart Copying: Dual Color Gamut Processing Technology automatically optimizes quality based on the type of originals you are copying.
- Canon Generation Green

Short summary description Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:
This short summary of the Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP610, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm:
This is an auto-generated long summary of Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP610. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 24 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 4800 x 9600 DPI. Maximum ISO A-series paper size: A4. Direct printing

Source Testseek summary Average rating
Reviews
Updated:
2012-06-01 03:27:35
Uk has collected 27 expert reviews for Canon PIXMA MP610 Inkjet A4 9600 x 2400 DPI 31 ppm and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcauthority.com.au
Updated:
2012-06-01 03:27:02
And so Canon’s dominance continues. Between them the MP610 and its predecessor, the MP600, have occupied the all-in-one A List slot for a mammoth 18 months now, and that trend isn’t about to stop after the MP610’s performance in this Labs.For a start i...
Bottom line The scanner is the only minor weakness in an otherwise near perfect home all-in-one...
83%
pcadvisor.co.uk
Updated:
2012-06-01 03:27:09
The Canon Pixma MP610 is practically identical to last years highly praised MP600 multifunction printer copier scanner, except in one crucial respect. Canon has responded to criticism of the MP600s scanning capabilities by adding a Dual Gamut Proce...
Bottom line The quick and quiet Canon Pixma MP610 offers great mono and photo print quality, and exceptional scans, but it lacks either Wi-Fi or PictBridge connectivity. Rob Mead Lowest online price: £N/A...
90%
macworld.co.uk
Updated:
2012-06-01 03:27:13
The MP610 is practically identical to last year’s highly praised MP600, except in one crucial respect. Canon has responded to criticism of the MP600’s scanning capabilities by adding a Dual Gamut Processing Technology scanning engine and increasing th...
Good Epson Stylus RX585 Star rating:...
Bad Epson Stylus RX585...
100%
alphr.com
Updated:
2012-06-01 03:27:16
And so Canon's dominance continues. Between them the MP610 and its predecessor, the MP600, have occupied our all-in-one A List slot for a mammoth 18 months now, and that trend isn't about to stop after the MP610's performance in this Labs. For a start...
Bottom line The scanner is the only minor weakness in an otherwise near perfect home all-in-one...
100%
goodgearguide.com.au
Updated:
2012-06-01 03:27:16
With a load of features, cheap consumables and an intuitive menu system, the PIXMA MP610 is possibly the best value multifunction on the market. Its print quality may has some flaws when compared to its bigger brother, the MP970, but its scanning quali...
Good Cheap consumables, great scanning quality, decent printing quality...
Bad No Ethernet, print quality not as good as the MP970 The Final Word With a load of features, cheap consumables and an intuitive menu system, the PIXMA MP610 is possibly the best value multifunction on the market. Its print quality may has some flaws whe...
Bottom line With a load of features, cheap consumables and an intuitive menu system, the PIXMA MP610 is possibly the best value multifunction on the market. Its print quality may has some flaws when compared to its bigger brother, the MP970, but its scanning quali...
80%
gadgetspeak.com
Updated:
2012-06-01 03:27:21
The Canon MP610 is 44x40x18cm the last figure the height increases by around 20cm when paper is waiting to be printed in the vertical rear tray. Although it has the squashed look it is remarkably clean as all the controls are under a lid that also has...
92%
techradar.com
Updated:
2012-06-01 03:27:21
The Canon MP610 has a secret weapon in the shape of a second black ink cartridge in its arsenal.Uniquely, rather than adding photo magenta and photo cyan inks to the line-up for more effective photo output, Canon includes both pigment-based and dye-bas...
Good Very fast, Great quality prints, Fantastic scanner...
Bad Quite pricey...
Bottom line The Canon MP610 has a secret weapon in the shape of a second black ink cartridge in its arsenal.Uniquely, rather than adding photo magenta and photo cyan inks to the line-up for more effective photo output, Canon includes both pigment-based and dye-bas...
100%
webuser.co.uk
Updated:
2012-06-01 03:27:22
Canons all-in-one printer is a truly versatile device for the photo enthusiast. Everything has been thought through and cleverly implemented on this product, so youll feel positively pampered using it. Controls on the device are kept to a minimum with an...
96%
itreviews.com
Updated:
2012-06-01 03:27:25
While theres not a huge difference between Canons PIXMA MP610 and the MP600 it replaced, the increased resolution in the scanner and improved automatic photo fixing are both welcome. Canons range of all-in-ones remains one of the best on the market...
0%
alphr.com
Updated:
2012-06-01 03:27:31
Canons Pixma range has been a staple of the A List for some time, and the MP610 is the replacement to the MP600 (web ID: 102285). Wisely, Canon has left much of the original alone - the print engine and scanner both offer identical quality output...
83%
brighthub.com
Updated:
2015-01-10 01:22:33
A great home or light-duty home office traditional All-In-One plus everything an amateur needs for photo printing… No better value exists for people who need it all. Updated on Jan 23, 2009 Canon PIXMA MP610List Price: $199.99Sale Price: $49.99Prod...
Bottom line Canon PIXMA MP610 Review: Great All-In-One & Photo Printer (Page 2 of 2) Review of Canon’s PIXMA MP610 by J. F. Amprimoz (17,270 pts ) , published Jun 11, 2009 Leave a commentCanon PIXMA MP610List Price: $199.99Sale Price: $49.99Product DetailsWhy...
40%
techworld.com
Updated:
2015-01-10 01:22:33
The Canon Pixma MP610 is practically identical to last year's highly praised MP600 multifunction printer copier scanner, except in one crucial respect. Canon has responded to criticism of the MP600's scanning capabilities by adding a Dual Gamut Proces...
Bottom line The quick and quiet Canon Pixma MP610 offers great mono and photo print quality, and exceptional scans, but it lacks either Wi-Fi or PictBridge connectivity...
0%
about.com
Updated:
2015-01-10 01:22:34
While the Pixma MP610 does a fine job at scanning and printing photos as well as documents with graphics, it was at times frustratingly difficult to use, despite some real conveniences (like the very handy scroll wheel). Other all-in-ones at the same p...
Good Large popup LCD screen, Compact design, Fast scanning and printing, Bluetooth printing (optional)...
Bad Limited photoediting options, Basic graphics software included, Difficult to preview photo edits...
Bottom line While the Pixma MP610 does a fine job at scanning and printing photos as well as documents with graphics, it was at times frustratingly difficult to use, despite some real conveniences (like the very handy scroll wheel). Other all-in-ones at the same p...
70%
steves-digicams.com
Updated:
2015-01-10 01:22:36
The Canon PIXMA MP610 Photo All-In-One Printer is the perfect Jack-of-All-Trades for your small business or home office. For only $199 you can print, copy and scan from your PC, mobile phone or PDA all with one attractive device. Canon has improved the...
0%
pcmag.com
Updated:
2015-01-10 01:22:36
Sometimes whats new and exciting in a new printer or all-in-one (AIO) is obvious from the instant you take it out of the box. Sometimes such highlights show up during testing, things like impressively fast performance, eye-catching high quality, or...
Good Fast. High-quality photos. Prints, scans (including scans to e-mail), and works as a standalone copier.
Bad Full-page graphics on plain paper tend to make the paper curl.
Bottom line The Canon Pixma MP610 Photo All-In-One is hardly changed from the Editors Choice MP600 it replaces in Canons line, although it offers a few well-hidden refinements...
80%
trustedreviews.com
Updated:
2015-01-10 01:22:36
Canon's update to its successful PIXMA MP600 All-in-One takes most of the best features and builds on them, without increasing the price by a significant amount. Where the MP600 had a scan resolution of 2,400 x 4,800ppi, for example, the MP610 scans at up...
90%