location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR JGS524E Unmanaged

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
JGS524E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JGS524E-100PES
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR JGS524E Unmanaged
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 1000BASE-T, 100BASE-TX, 10BASE-T
  • - Switching capacity: 2 Gbit/s
  • - Stackable
Warranty: Lifetime
Long product name NETGEAR JGS524E Unmanaged :
The long product name of NETGEAR JGS524E Unmanaged. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

JGS524E, Gigabit Ethernet, 802.3i, 802.3u, 802.3z, 802.1Q, 2000 Mbps, QoS, DoS, 24 x RJ-45, 100 - 240V, 50 - 60Hz, 0.9A, 1430g
More>>>
NETGEAR JGS524E Unmanaged:
The official description of NETGEAR JGS524E Unmanaged as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PROSAFE® PLUS SWITCH 24-PORT GIGABIT ETHERNET
- ProSafe Plus Switch delivers network monitoring, traffic prioritization and VLAN.
- 24 ports deliver up to 2000 Mbps of dedicated, non-blocking bandwidth per port.
- Simple network set-up on top of plug-and-play connectivity.

More Capabilities beyond Plug-and-play Connectivity
Today's growing businesses demand and rely more on their network to carry out mission-critical business activities. Companies are putting more network traffic and applications on their Ethernet infrastructure. For example, the increasing deployments of VoIP phones and IP cameras require more than simple plug-and-play connectivity. It needs the network intelligence to separate the voice and video traffic from data, and prioritize them accordingly. Additionally, Internet-based applications such as Hotmail and Google Calendaring have made keeping the network up a business-critical need. However, companies do not necessarily have more money or advanced training to deal with complex managed switches. NETGEAR's new ProSafe Plus Switches meet this growing need by providing fundamental network features that will help optimize the performance of business networks. ProSafe Plus Switches also offer traffic monitoring for users to observe traffic behavior. If there are connectivity issues, these switches can identify and even locate connection problems via cable diagnostic test. To optimize traffic through the switches, ProSafe Plus Switches offer both port and tag-based prioritization to keep latency-sensitive traffic moving ahead of less critical packets. Also, ProSafe Plus Switches offer port and 802.1Q-based VLAN as a means of improving security and network performance. ProSafe Plus Switches are an upgrade from the plug-and-play Unmanaged Switch, delivering great value for empowering your network, delivering great value to the end user.

Features
- ProSafe Plus Switch delivers network monitoring, traffic prioritization and VLAN.
- 24 ports deliver up to 2000 Mbps of dedicated, non-blocking bandwidth per port.
- Simple, yet useful network set-up on top of plug-and-play connectivity.
- Gigabit speed with QoS, VLAN and network monitoring.
- VLAN support for traffic segmentation.
- Quality of Service (QoS) for traffic prioritization.
- Auto “denial-of-service” (DoS) prevention.
- Troubleshoot connection issues via cable test.
- Loop prevention and broadcast storm controls.
- IGMP snooping for multicast optimization.
- Rate limiting for better bandwidth allocation.
- Port mirroring for network monitoring.
- Jumbo frame support.

NETGEAR Green
- Up to 60% lower power consumption than the non-Green version.
- Auto power-down and cable-length detection for energy savings.
- Packaging manufactured with at least 80% recycled materials.

Short summary description NETGEAR JGS524E Unmanaged:
This short summary of the NETGEAR JGS524E Unmanaged data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR JGS524E, Unmanaged

Long summary description NETGEAR JGS524E Unmanaged:
This is an auto-generated long summary of NETGEAR JGS524E Unmanaged based on the first three specs of the first five spec groups.

NETGEAR JGS524E. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Switching capacity: 2 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z. Power connector: DC-in jack

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1Q, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z
10G support *
No
Copper ethernet cabling technology
1000BASE-T, 100BASE-TX, 10BASE-T
Port mirroring
Yes
Flow control support
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
Switching capacity *
2 Gbit/s
Maximum data transfer rate
2 Gbit/s
Jumbo frames support
Yes
Security
IGMP snooping
Yes
Multicast features
Multicast support
Yes
Design
Stackable *
Yes
Safety
UL/cUL 60950, CB, CCC
Certification
CE, FCC, EN 55022, VCCI, C-Tick
Performance
Compatible operating systems
Windows XP, Vista, 7
Power
Input current
0.9 A
Input voltage
100 - 240 V
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 90%
Relative humidity
0 - 90%
Operating temperature (T-T)
32 - 104 °F
Weight & dimensions
Weight
1.43 kg
Other features
Dimensions (WxDxH)
330 x 173 x 43 mm
Connectivity technology
Wired
Networking features
Gigabit Ethernet
Wi-Fi
No
Connectivity LEDs
Yes
Input frequency
50 - 60 Hz
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:53:55
Uk has collected 1 expert review for NETGEAR JGS524E Unmanaged but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2013-11-13 21:53:54
ProSafe Plus is Netgear’s family of SMB switches that provide some advanced Layer 2 network functionality such as VLAN and per-port QoS, with a streamlined management interface for situations where full-blown managed switches are not necessary or practical to administrate...
0%
Country Distributor
United Kingdom 1 distributor(s)