Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 20152033 data-sheets &
36178 brands
– register (free)
Coaxial Cables
Cisco 45m RP-TNC coaxial cable 46 m
Cisco 45m RP-TNC coaxial cable 46 m
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Cisco
Product name:
45m RP-TNC
Product code:
AIR-CAB150ULL-R
GTIN (EAN/UPC):
5400716119006
Category:
Coaxial Cables
Icecat Product ID:
637910
Data-sheet quality:
created/standardized by Icecat
Product views:
60470
Info modified on:
01 Mar 2024, 15:34:20
Long product name Cisco 45m RP-TNC coaxial cable 46 m:
150 ft. cable with RP-TNC connectors
Short summary description Cisco 45m RP-TNC coaxial cable 46 m:
Cisco 45m RP-TNC, 46 m
Long summary description Cisco 45m RP-TNC coaxial cable 46 m:
Cisco 45m RP-TNC. Cable length: 46 m
More>>>
Report mistake
Specs
Recommended products
Similar products
Distributors
No information available on Specs
Login or signup for Full Icecat
to access all product specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE