location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3301B006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999625843 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - A4 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 11.8 kg
Warranty: 1 Year
Long product name Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi :
The long product name of Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MX860, Inkjet, Print, Copy, Scan, Fax, 9600 x 2400 dpi, 8.4 ipm, A4, CIS, 48-bit, 33.6 Kbps, Super G3, 2.5" LCD, Pictbridge, Fast Ethernet, 802.11b/g, USB 2.0, 21W, 11800 g
More>>>
Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi:
The official description of Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wireless Office All-In-One Printer with 2.5" LCD & Built-in Two-sided Copying and Printing.
Get ready for the power you'll need to bring your home office to the next level. This wireless wonder lets you print from any room in your home and boasts incredible 9600 x 2400 maximum color dpi1 with 1pl and a 5 individual ink tank system. A built-in, fully integrated 35-sheet Auto Document Feeder means fast copying or scanning of your originals so you can tend to other tasks while the printer is at work. Its built-in Auto Duplex Printing prints two-sided documents without having to manually flip the pages. Additionally, various security features like password-protected PDF's means you can feel safe about the creation and distribution of your most confidential files. A Super G3 High-speed Fax along with networkable Ethernet means every aspect of your business can run as efficiently as possible. Thanks to Dual Color Gamut Processing Technology your copies will maintain the integrity of the original while you produce remarkable scans with 4800 dpi. With computer-less printing capabilities via compatible memory cards2, PictBridge3 and optional Bluetooth4 can easily be viewed and edited directly on the 2.5" LCD. Its versatile feature set also makes for a top-of-the-line photo lab so all of your printing needs are met in one machine that can virtually fit anywhere, whether you're on a PC or Mac.

Speed & Quality
Extraordinary Resolution — Realize the power of 9600 x 2400 maximum color dpi1 firing with 1pl. Benefit? Incredible quality and detail in both your business documents and photos.
High Performance Ink Tanks — This 5-color ink system consists of four dye-based inks plus a pigment-based black ink, producing exceptional photos and crisp, laser-quality text. Only replace the color ink tank that runs out instead of a multi-colored cartridge wasting unused ink. So, you save money on ink!

Ease of Use
Fully-Integrated Auto Document Feeder — The built-in Automatic Document Feeder (ADF) makes it easy to copy, scan or fax multiple documents without having to load them one at a time. Its full integration makes it easier to fit into tight spots and once it's loaded it lets you do, well whatever you want.
Built-In Auto Duplex Printing —Print on both sides of the page without the hassle of turning the page manually. This saves you time, money and paper— plus you're helping the environment!
2.5" LCD Screen — Easily view, select and edit your images for simple computer-free printing. No downloading needed. Just pick your pic, and print!
Dual Color Gamut Technology — Copy with confidence as this built-in technology automatically optimizes your originals so copies stay true to it, time after time, copy after time.
Auto Photo Fix — This built-in technology is perfect for your home photo lab as it automatically categorizes your images into one of five types - Portrait, Scenery, Night Scenery, Snapshot with Scenery, and Snapshot with Night Scenery - then applies optimal image correction. For instance, it will automatically brighten faces that are backlit and under-exposed, and correct color cast to help ensure more accurate skin tones to help you produce gorgeous images.
Two-Way Paper Feeding — To add to your options, this feature lets you load paper from the front cassette or rear tray so whether your office or photo lab is open, you're ready to print!

Connectivity
Wireless — Be free of the wires that bind you. Print wirelessly from any Wi-Fi enabled computer while you're in another room.
Built-In Ethernet — This wired LAN interface lets you connect to a home or office network, with connected computers sharing the power of this versatile machine, each being able to display the printer's status at any moment.
Super G3 Fax — The business fax standard for color and PC facsimiles on plain paper meets the home office workhorse with 100 coded speed dials and up to 250 incoming pages to meet your every communication need.
Memory Cards / PictBridge & Optional Bluetooth — Don't feel like using a computer? No problem. Thanks to a PictBridge connection you can also conveniently print photos directly from your digital camera, DV camcorder or camera phone.

Fun Print Projects
Imagine and explore all the possibilities with Creative Park. You'll find lots of fun materials you can download and print for FREE! Enjoy creative crafts such as 3D Paper Crafts, Scrapbooking, Greeting Cards and so much more!

Canon Generation Green
Generation Green is Canon's new environmental initiative. This program encompasses eligible Scanners, PIXMA Inkjet Printers and imageCLASS laser printers. Generation Green is designed to provide business partners, customers and consumers a way to learn about the environmentally-friendly approach that Canon is taking to design many of its current and future products and solutions; for example, possible cost savings through energy efficiency. The MX860 has the following Generation Green characteristics:
- Auto-Duplexing (2-sided Printing) - Using this feature can save up to 50% of your paper supply.
- 4 in 1, 2 in 1 Printing - This option allows users to place multiple pages on 1 page, saving up to 75% of your paper supply.
- Individual Ink Tanks - The individual ink tanks may reduce the amount of wasted ink from cartridges as compared to a composite 4 color cartridge, by allowing users to replace individual color tanks rather than entire color cartridges.
- Quick Start - The energy efficient Quick Start feature makes it easy to start up your printer in a matter of seconds, making it more convenient to keep the printer off, thus reducing energy consumption.
- ENERGY STAR - Qualified products are 25% more efficient than conventional models. By using less energy, these products reduce greenhouse gas emissions and saves energy as well as money.
- RoHS Compliance - This is a directive from the European Union that restricts the use of hazardous materials found in electronic products. This product contains no cadmium, mercury, lead, hexavalent chromium, Polybrominated Biphenyls (PBB), or Polybrominated Diphenyl Ethers (PBDE).
- Hardware Recycling Program - Canon is committed to the world community and the belief that we are building a better world for future generations. We want to work with our customers to help ensure appropriate recycling of products to help improve the environment and our local communities.
- Refurbishing Program - The Canon U.S.A., Inc. refurbishing facility manages all waste stream processes for Canon products, so Canon has full control over recovery and salvage for Canon products, not third-party vendors.

Short summary description Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi:
This short summary of the Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MX860, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi:
This is an auto-generated long summary of Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi based on the first three specs of the first five spec groups.

Canon MX860. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Economical printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Time to first copy (black, normal)
27 s
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
4
PC free copying
Yes
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Fax memory
250 pages
Auto-redialing
Yes
Fax forwarding
Yes
Fax broadcasting
100 locations
Auto reduction
Yes
Error Correction Mode (ECM)
Yes
Fax coding methods
JPEG, MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, High resolution paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, microSDHC, miniSD, MMC, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Sound pressure level (printing)
43.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Touchscreen
No
Power
Power consumption (average operating)
21 W
Power consumption (standby)
4.1 W
Power consumption (off)
1.6 W
System requirements
Minimum RAM
512 MB
Minimum processor
Pentium 1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.8 kg
Packaging content
Drivers included
Yes
Bundled software
Easy-PhotoPrint EX MP Navigator EX
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
491 x 437 x 226 mm
Compatible ink types, supplies
PGI-520BK, CLI-521BK, CLI-521C, CLI-521M, CLI-521Y
Power requirements
100 - 240 V, 50 - 60 Hz
Power supply type
AC
Modem type
Super G3
Wireless technology
802.11b/g
Compatible operating systems
Windows 7, Vista, XP, 2000 Mac OS X v. 10.3.9, v10.4, v10.5x
PictBridge
Yes
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 04:06:38
Uk has collected 23 expert reviews for Canon MX860 Inkjet A4 9600 x 2400 DPI 35 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-14 04:06:37
Another Multi Function unit (it has Fax) silver grey with a broad black stripe around the top edge, so sad to say it will never pass the lounge police. However as an office machine there is little wrong with it...
80%
techradar.com
Updated:
2011-08-14 04:06:37
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet Home printers are evolving from simple output devices into machines that can handle everything from faxing to scanning in one handy unit. Most of these multifunction printers give good a...
Good Has a plethora of features, Double-sided scanning and printing, Prints from data cards...
Bad Can be confusing to use...
90%
pcadvisor.co.uk
Updated:
2011-08-14 04:06:38
Product Code: 3301B008AB Canons Pixma MX860 colour inkjet multifunction printer is a nicely equipped, moderately priced machine that would serve a small office well. Its older cousin, the Canon Pixma MX700, is faster and a little cheaper, but has fe...
Bottom line The Canon Pixma MX860 supplies a wide array of features for an affordable price. But its not fast. Melissa Riofrio Lowest online price: ££188.63 Buy it now: click here...
80%
alphr.com
Updated:
2011-08-14 04:06:38
Inkjets were once considered the sole preserve of the home user, but the increasing reliability and speed of the technology, and its falling cost per page, has opened the way for more business-focussed machines. Canon's multifunction inkjet, the MX860...
Bottom line A highly competent multifunction device, with good speed, great quality and an extremely long list of features...
83%
expertreviews.co.uk
Updated:
2011-08-14 04:06:38
The Pixma MX860 is Canons latest high-end A4 business inkjet, with built-in 10/100 Ethernet and 802.11b/g wireless networking, an automatic duplexer and duplex scanning from the ADF. It uses five cartridges, including both pigment- and dye-based bl...
80%
goodgearguide.com.au
Updated:
2011-11-04 08:03:45
Providing great print quality and good features, the Canon PIXMA MX860 inkjet multifunction is a well-priced alternative to cheap laser multifunctions printers if you need to conduct low-volume printing. The only thing that stops it being truly competitive with laser multifunctions is its print speed. The Canon PIXMA MX860 multifunction is clearly optimised for office use, with an automatic document feeder, a front-facing paper cassette and a rear fold-out tray. Its media capacity is paltry, ho...
Good Comprehensive connectivity, good colour quality, commendable scan detail, automatic duplex...
Bad Slow print speeds, paltry media capacity...
Bottom line It prints slowly and doesn’t have the largest paper trays, but Canon’s PIXMA MX860 inkjet multifunction printer offers a lot of features for its price. It also offers excellent print quality...
70%
infoworld.com
Updated:
2011-08-14 04:06:37
Canon tells you upfront that the Pixma MX860's top text-printing is just 8.4 pages per minute, and that's exactly what we got in our tests. Graphics pages meandered out at a rate of 2.2 ppm (Canon claimed 5.6 ppm for graphics). The results were pleasing: Text looked very...
0%
electronicsme.com
Updated:
2011-08-14 04:06:37
Canon PIXMA MX860 Wireless Office All-In-One combines intelligent use of wireless connectivity with the capabilities of a multifunction centre. This all-in-one unit is designed for use within a home office and is able to print, fax, copy and scan, whil...
Bottom line Though the Canon PIXMA MX860 is a capable multifunction centre for the home office, its usage for color photography is limited, with some pictures appearing grainy unless ramped up to its highest resolution, which will effectively run your ink dry very...
64%
pcmag.com
Updated:
2011-08-14 04:06:37
Despite its name, the Canon Pixma MX860 Wireless Office All-In-One ($199.99 direct) isnt all that tightly focused on office use. Granted, it can serve reasonably well as a shared all-in-one (AIO) in a micro office or as a personal AIO in any size o...
Good Reasonably high quality output. Prints, scans, and faxes over network. Standalone copier and fax.
Bad Relatively slow. Cumbersome network setup.
Bottom line The Canon Pixma MX860 Wireless Office All-In-One Printer offers high quality output and lots of functions, but is relatively slow for business applications...
70%
Laptopmag.com
Updated:
2011-08-14 04:06:37
When it comes to quality documents and photos, Canon continues to lead the pack. Printing images over Wi-Fi is slow with the MX860, but if you’re looking for a wireless all-in-one that can print, copy, scan, and fax—and would rather have quiet operati...
Good Excellent photo quality, Relatively quiet, Competitive ink cartridge pricing...
Bad Relatively complicated setup and UI, Staid design, Mediocre speeds...
Bottom line If you can live with the Canon Pixma MX860’s conservative, bulky design and slightly complicated setup, you’ll find it offers decent document printing speeds over Wi-Fi, as well as the best quality of any $199 business all-in-one printer. Alth...
80%
computershopper.com
Updated:
2011-08-14 04:06:37
Because they offer prime bang for the buck, multifunction all-in-one (AIO) printers are very popular among small -office and home-office (SOHO) users. And in the fast-moving, intensely competitive printer market, AIO manufacturers are making...
Good Versatile interfaces; very easy to use; dual paper feeders; built-in duplexer...
Bad Slow performance; annoying setup; limited-capacity ink cartridges...
Bottom line This somewhat pedestrian multifunction printer is easy to use and has all the right functions and features, but its a painfully slow performer and can be tedious to set up...
77%
techworld.com
Updated:
2011-08-14 04:06:38
This boxy, silver unit harbours a multitude of features. The Canon Pixma MX860 offers two 150-sheet inputs: a bottom cassette exclusively for plain paper, and a universal, rear vertical tray. The rear tray's panels are prone to rattling and they colla...
Bottom line The Canon Pixma MX860 supplies a wide array of features for an affordable price. But it's not fast...
0%
printercomparison.com
Updated:
2011-08-14 04:06:38
In early Febuary, Canon announced the arrival of two office-centric inkjet all-in-one printers: the Pixma MX330 and the Pixma MX860. We reviewed the MX330 at the end of February and today we are taking a closer look at the Canon Pixma MX860 Inkjet Off...
Bottom line If I were looking to buy an affordable, dependable all-in-one printer for my home/home office, the MX860 would be on my short list of options. It has print (plus photos), scan, copy and fax capability as well as built-in duplexing, a 35-page ADF and a...
0%
pcworld.com_techhive.com
Updated:
2014-03-31 01:26:21
Canons Pixma MX860 color inkjet multifunction printer is a nicely equipped, moderately priced ($200 as of May 5, 2009) machine that would serve a small office well. Its older cousin, the Canon Pixma MX700, is faster and a little cheaper, but has fewer...
Good Roomy paper trays; fast, capable scanner, Automatic duplexer; WiFi connectivity...
Bad Average to slow print speeds, Printed photos suffer on plain paper...
82%
Country Distributor
Nederland 1 distributor(s)