location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Laser Shot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP5000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0568B011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574999425
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - A4 8 ppm
  • - Maximum duty cycle: 35000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 125 sheets
  • - Internal memory: 8 MB
Warranty:
Long product name Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4 :
The long product name of Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LBP5000, 9600 x 600dpi, USB 2.0, 8MB, 16000g
More>>>
Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4:
The official description of Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Colour laser printing on your desktop
Make the most of convenient and professional colour laser printing on your desktop with the i-SENSYS LBP5000. This smart, stylish and robust printer delivers your documents the moment you need them.

Fast colour and monochrome output
Increase productivity with a rapid print speed of 8 pages per minute in both colour and mono. With our Colour On-Demand Fixing Technology there is virtually no warm-up time or waiting and your first colour print comes out fast.
Canon Advanced Printing Technology and Smart Compression Architecture ensure superior processing speed and higher print quality - with simple control of all printer settings via the easy-to-use Windows graphical interface. The USB2.0 Hi-Speed interface speeds up the transfer of image data between your PC and printer.

Convenient colour All-in-One cartridges
The i-SENSYS LBP5000 is Canon’s first colour printer with All-in-One cartridges. Simply replace the cartridge containing colour toner and all essential parts and your printer is as good as new. There’s no mess or maintenance worries - just continuous high quality output.

Professional print quality
The 600 x 600 dpi print resolution delivers professional colour laser quality output. This is enhanced up to the equivalent of 9600 x 600 dpi using Canon’s Automatic Image Refinement technology. Get clear and vivid prints for all your graphics, photographs and text.

Flexible paper supply
The standard 250-page paper cassette meets most needs with an optional 250-page cassette available for high volume printing.
The i-SENSYS LBP5000 prints on a wide range of paper formats for all your requirements.

Optional networking
Share printer resources throughout your office with Canon’s own-brand optional Network Board NB-C2. Easy to install, it enhances printing productivity for workgroups and supports a wide range of network settings.

Space-saving design
This stylish, robust and space-saving colour laser printer is designed for full frontal operation. Easy to place in the tightest spaces it enables hassle-free cartridge and paper replacement from the front.

Short summary description Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4:
This short summary of the Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Laser Shot LBP5000, Laser, Colour, 9600 x 600 DPI, A4, 8 ppm

Long summary description Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon Laser Shot LBP5000. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 8 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Warm-up time
15 s
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Economical printing
Yes
Features
Maximum duty cycle *
35000 pages per month
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Maximum input capacity
500 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper handling
Paper tray media types *
Coated paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Index card, Letter, Legal
Envelopes sizes
B5, C5, DL
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
8 MB
Sound pressure level (printing)
50 dB
Power
Power consumption (printing) *
207 W
Power consumption (standby)
18 W
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
16 kg
Dimensions (WxDxH)
407 x 365 x 374 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 98/Me/2000/XP/Server2003
Stand-by LED
Yes
Supported media weight(s)
60 - 163 g/m²
Source Testseek summary Average rating
Reviews
Updated:
2013-05-18 01:17:47
Uk has collected 11 expert reviews for Canon Laser Shot LBP5000 Colour 9600 x 600 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-18 01:17:40
At just £155, Canon's LaserShot LBP-5000 is the cheapest colour laser printer we've ever reviewed. Unlike most entry-level colour laser printers it's a single-pass device, but it produces mono or colour output at a maximum speed of only eight pages per...
Bottom line The LBP-5000fs slow mono printing means it isn't ideal for long text documents: the AcuLaser C1100 was three times faster on our Draft speed test. However, its low price and reasonable running costs make it a good choice if you want a cheap and rapid...
80%
techradar.com
Updated:
2013-05-18 01:17:40
Everything about the Laser Shot LBP-5000 screams simplicity. With a modest footprint and easily inserted toner cartridges, which are based on a vertically stacked, inline system rather than relying on a carousel, the printer is ready to run almost as s...
Good Simple to set up, Great value for money, Quiet in operation...
Bad Occasional flaws with colour prints...
Bottom line Everything about the Laser Shot LBP-5000 screams simplicity. With a modest footprint and easily inserted toner cartridges, which are based on a vertically stacked, inline system rather than relying on a carousel, the printer is ready to run almost as s...
80%
v3.co.uk
Updated:
2013-05-18 01:17:42
A colour laser printer doesn?t mean high running costs, according to Canon...
100%
trustedreviews.com
Updated:
2013-05-18 01:17:46
Canon's latest colour laser printer, the LaserShot LBP-5000, is not an expensive purchase. At well under £200, it's suitable for small office and home use, anywhere you need more colour print, less expensively than a typical ink-jet printer can provide. T...
90%
Behardware.com
Updated:
2013-05-18 01:17:46
October 16, 2006 IntroductionLast year, we said that testing printers was a nightmare. I took the opportunity at the time to curse Marc, my boss, for making me test them. I gave in once again and said yes one more time, even when he insisted testing t...
0%
gadgetspeak.com
Updated:
2013-05-18 01:17:47
I think this is the first colour laser printer that has fitted in the review space between my two PC?s, all the inkjets and multi functions fit there as do most mono lasers but unit now colour lasers sit in the office doorway.
80%
Country Distributor
Nederland 1 distributor(s)