location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-LP10 Replacement Bulb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6986A001 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:29:28
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP :
The long product name of Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lamp Assembly LV-LP10
More>>>
Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP:
The official description of Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

120W UHP exchange lamp for LV-5100/5110/7105

Short summary description Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP:
This short summary of the Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-LP10 Replacement Bulb, UHP, 132 W, 2000 h

Long summary description Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP:
This is an auto-generated long summary of Canon LV-LP10 Replacement Bulb projector lamp 132 W UHP based on the first three specs of the first five spec groups.

Canon LV-LP10 Replacement Bulb. Lamp type: UHP, Bulb power: 132 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
132 W
Lamp type
UHP
Brand Image Product code Product Stock Price from
CoreParts

CoreParts ML11983 projector lamp 130 W
(show image)
ML11983 ML11983 0.00
(excl. VAT)
0 (incl. VAT)
Canon LV-LP12 projector lamp 150 W UHP Canon LV-LP12 projector lamp 150 W UHP
(show image)
7566A001 LV-LP12 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)