location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP93G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9J.L2E72.ASE
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels
  • - 6 ms 300 cd/m² 700:1
  • - 40 W
Long product name BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black :
The long product name of BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours
More>>>
BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
The official description of BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stylish design
Offering a crisp and clean form factor, the FP93G features a side bezel width of just 13mm. Its ultra-narrow bezel means that when multiple displays are placed side-by-side, the distance between screen images is shrunk to a mere 26 millimeters. The result is greater productivity and convenient viewing of large amounts of data, making BenQ's displays ideal for professional applications such as finance, health care and research, and communications centers. And they're great for home entertainment, computer graphics, and desktop publishing applications as well.

Lightning-fast 6ms response time
The BenQ FP93G offers an ultra-fast 6ms response time for the slickest video playback. Even fast-moving action scenes are rendered flawlessly with no ghosting or other annoying quirks.

Super picture quality
With a 700:1 contrast ratio and 300 cd/m2 of brightness, the FP93G can make the most finely detailed images and all text easy to view even in brightly lit environments.

Key Features:
-LCD Screen Size: 19”
-Resolution: Native SXGA (1280x1024)
-Contrast: 700:1
-Brightness: 300 cd/m2
-Viewing Angle: 150/140
-Response Time: 6ms

Short summary description BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This short summary of the BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ FP93G, 48.3 cm (19"), 1280 x 1024 pixels, 6 ms, Black

Long summary description BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:
This is an auto-generated long summary of BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

BenQ FP93G. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 6 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:59:24
Uk has collected 1 expert review for BenQ FP93G computer monitor 48.3 cm (19") 1280 x 1024 pixels Black and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-09-25 19:59:24
The price makes it a decent office TFT, but avoid if entertainment is a priority As if to demonstrate just how affordable 19in TFTs have now become, this BenQ model actually costs less than our superb A-Listed 17in TFT, the ViewSonic VP730. Certain as...
67%
Brand Image Product code Product Stock Price from
BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 48.3 cm (19") 1280 x 1024 pixels BenQ FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours computer monitor 48.3 cm (19") 1280 x 1024 pixels
(show image)
9J.L2C72.ASE FP93G, 19 inch LCD, 1280x1024 (SXGA), 16.2 million, colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 50.8 cm (20") 1680 x 1050 pixels Black BenQ FP202W, 20", 1680x1050 16.2 million colours computer monitor 50.8 cm (20") 1680 x 1050 pixels Black
(show image)
9J.L2C72.GBE FP202W, 20", 1680x1050 16.2 million colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP71G+, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP71G+, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
99.L1C72.BSE/LSE/GSE FP71G+, 17", 1280x1024 (SXGA), 16.2 million colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP73G, 17", 1280x1024 (SXGA), 16.2 million colours computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
9J.L2M72.BSE FP73G, 17", 1280x1024 (SXGA), 16.2 million colours 0.00
(excl. VAT)
0 (incl. VAT)
BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels BenQ FP71G+ computer monitor 43.2 cm (17") 1280 x 1024 pixels
(show image)
9J.L1C72.GSE FP71G+ 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)