location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-9660
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-9660 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:31:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 600 x 600 DPI
  • - A4 14 ppm
  • - Mono copying Mono scanning Mono faxing
  • - Internal memory: 8 MB Built-in processor RISC 100 MHz
  • - 9.7 kg
Long product name Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm :
The long product name of Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MFC-9660 Laser Multi-function Centre - Laser Printer, Fax, Copier, Scanner. Parallel and USB interface
More>>>
Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm:
The official description of Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Brother MFC–9660 is an outstanding combination of high quality laser printing, faxing, copying and mono scanning in one compact machine. The quality of its features and superior design makes it a professional partner for any office.


As a Fax:

- 30 Sheet document feeder

- Up to 500 Page Receive or Transmit Memory

- Up to 250 Sheet Paper Capacity

- Optional 250 Sheet Paper Tray

- 33,600bps Modem

- Up to 8MB Total Memory with Optional 16 or 32MB Upgrade

- Dual Access

- 132 Speed Dials

As a PC Fax:

- Send and receive faxes via your PC

As a Printer:

- Up to 14ppm Printing Speed

- Up to 600x600dpi Print Resolution

- PCL5e

- 10/100 BaseT Network Option

As a Copier:

- 50-200% Reduction/Enlargement in 1% Increments

- 2 in 1 & 4 in 1 Copying

As a Scanner:

- Up to 9600 x 9600dpi Scan Resolution (interpolated)

- Scan to E-Mail, OCR, Image

Short summary description Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm:
This short summary of the Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-9660, Laser, Mono printing, 600 x 600 DPI, Mono copying, Mono scanning, A4

Long summary description Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm:
This is an auto-generated long summary of Brother MFC-9660 multifunction printer Laser A4 600 x 600 DPI 14 ppm based on the first three specs of the first five spec groups.

Brother MFC-9660. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Laser
Printing *
Mono printing
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Mono scanning
Maximum scan resolution
9600 x 9600 DPI
Greyscale levels
256
TWAIN version
Twain Compliant
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax speed dialing (max numbers)
Auto dialling of pre-stored number by entry of a two digit number (100 locations)
Features
Digital sender
No
Number of print cartridges *
1
Input & output capacity
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
30 sheets
Maximum input capacity
250 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Ports & interfaces
Standard interfaces
Parallel
Parallel ports quantity
1
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor family
RISC
Processor frequency
100 MHz
Mac compatibility
Yes
Compatibility
PC & Mac
Design
Market positioning *
Home & office
Weight & dimensions
Weight
9.7 kg
Other features
Standard input trays
The number of sheets that can be stored in the paper tray is up to 250
I/O ports
Interface for connecting external telephone answering devices Parallel cable port USB (Universal Serial Bus) cable port (For Windows 98/98SE/Me, Windows 2000 only)
Networking features
Optional: Ethernet Auto switching 1/100BaseT is available with optional LAN board (NC-8100h)
Dimensions (WxDxH)
376 x 374 x 240 mm
Modem type
ITU-T G3
Compatible operating systems
Windows 95/98/98SE/Me, WinNT 4.0/2000 and MacOS 8.5-9.1
Colour all-in-one functions
No
Media size (tray 1)
Maximum document size which can physically pass through the machine is A4
Country Distributor
United Kingdom 1 distributor(s)