Brother logo

Brother DCP-8025D multifunction printer Laser A4 2400 x 600 DPI 16 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95966
Info modified on:
07 Mar 2024, 15:34:52
Long product name Brother DCP-8025D multifunction printer Laser A4 2400 x 600 DPI 16 ppm:

DCP-8025D Laser Flatbed Digital Copier Printer - Laser Printer, Laser Copier, Colour Scanner. Duplex print capability. Parallel and USB2.0

Brother DCP-8025D multifunction printer Laser A4 2400 x 600 DPI 16 ppm:

The DCP-8025D is a professional all-in-one that offers fully-featured laser printing, copying and scanning to a level that will change the way you work. Integrated technology and a range of flexible features combine to offer increased efficiency, making this the ideal partner for your busy working day.


As a Laser Printer:

- Up to 16ppm Printing Speed

- Print Resolution up to 2400x600dpi

- Duplex feature as standard

As a Copier:

- Up to 16cpm Copy Speed

- 25-400% Enlargement/Reduction

As a Scanner:

- Up to 600x2400dpi optical scan resolution

- Up to 9600x9600dpi enhanced scan resolution

- Scan directly to OCR, E-mail, Image or file

Short summary description Brother DCP-8025D multifunction printer Laser A4 2400 x 600 DPI 16 ppm:

Brother DCP-8025D, Laser, 2400 x 600 DPI, Colour scanning, A4

Long summary description Brother DCP-8025D multifunction printer Laser A4 2400 x 600 DPI 16 ppm:

Brother DCP-8025D. Print technology: Laser, Maximum resolution: 2400 x 600 DPI. Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 2400 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.