Brother logo

Brother Fax met telefoon - papiercassette 30 vel - 9.600 bps fax machine 9.6 Kbit/s

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101126
Info modified on:
27 Nov 2023, 15:36:23
Short summary description Brother Fax met telefoon - papiercassette 30 vel - 9.600 bps fax machine 9.6 Kbit/s:

Brother Fax met telefoon - papiercassette 30 vel - 9.600 bps, 9.6 Kbit/s, 15 sec/page, 10 sheets, 30 sheets, 20 pages, 334 x 301 x 281 mm

Long summary description Brother Fax met telefoon - papiercassette 30 vel - 9.600 bps fax machine 9.6 Kbit/s:

Brother Fax met telefoon - papiercassette 30 vel - 9.600 bps. Modem speed: 9.6 Kbit/s, Fax transmission speed: 15 sec/page. Auto document feeder (ADF) input capacity: 10 sheets, Standard output capacity: 30 sheets. Fax memory: 20 pages. Dimensions (WxDxH): 334 x 301 x 281 mm, Weight: 2.9 kg. Maximum print size: 210 x 297 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.