location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SYMMETRA LX EXTENDED RUN TOWER
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SYAXR9B9I show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304233794 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 173755
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 08:11:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year
Long product name APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W :
The long product name of APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

APC SYMMETRA LX EXTENDED RUN TOWER with W/9 SYBT5, 230V.
More>>>
APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W:
The official description of APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modular design

- Increases adaptability with an open architecture configurable to any IT environment.

- Modular construction - can be deployed as a non-standby and migrate to a standby (UPS) system.

Hot-swappable batteries

- Ensures clean, uninterrupted power to protected equipment while batteries are being replaced

Battery modules connection in panel

- Delivers higher availability through redundant batteries.

User-replaceable batteries

- Increases availability by allowing a trained user to perform upgrades and replacements of the batteries reducing Mean Time to Repair (MTTR)

Stackable external battery frames

- Saves floor space without compromising runtime requirements.

Plug-and-Play external batteries

- Ensures clean, uninterrupted power to the loads when adding extra runtime to the UPS.

Short summary description APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W:
This short summary of the APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC SYMMETRA LX EXTENDED RUN TOWER, 0.55 kVA, 330 W, Black, BSMI/EN 50091-1/EN 50091-2/EN 60950/IEC 60950/VCCI,VDE, 0 - 40 °C, -15 - 45 °C

Long summary description APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W:
This is an auto-generated long summary of APC SYMMETRA LX EXTENDED RUN TOWER uninterruptible power supply (UPS) 0.55 kVA 330 W based on the first three specs of the first five spec groups.

APC SYMMETRA LX EXTENDED RUN TOWER. Output power capacity: 0.55 kVA, Output power: 330 W. Product colour: Black, Certification: BSMI/EN 50091-1/EN 50091-2/EN 60950/IEC 60950/VCCI,VDE. Weight: 349.1 kg. Dimensions (WxDxH): 483 x 726 x 602 mm

Features
Output power capacity *
0.55 kVA
Output power *
330 W
Design
Product colour *
Black
Certification
BSMI/EN 50091-1/EN 50091-2/EN 60950/IEC 60950/VCCI,VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
349.1 kg
Logistics data
Harmonized System (HS) code
85078000
Other features
Dimensions (WxDxH)
483 x 726 x 602 mm
Country Distributor
Nederland 6 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)