location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Symmetra PX 50kW Scalable to 80kW N+1, 400V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SY50K80H
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2021 16:16:36
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year
Long product name APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W :
The long product name of APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Symmetra PX 50kW Scalable to 80kW N+1, 400V
More>>>
APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W:
The official description of APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high-efficiency 3-phase UPS that is scaleable as your data center grows up to 80kW/80kVA. Suitable for small to medium data centers or individual zones of large data centers

Short summary description APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W:
This short summary of the APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Symmetra PX 50kW Scalable to 80kW N+1, 400V, 50 kVA, 50000 W, 3.5 min, 13.7 min, 1129.5 kg, - (1) 5-wire (3PH + N + G)

Long summary description APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W:
This is an auto-generated long summary of APC Symmetra PX 50kW Scalable to 80kW N+1, 400V uninterruptible power supply (UPS) 50 kVA 50000 W based on the first three specs of the first five spec groups.

APC Symmetra PX 50kW Scalable to 80kW N+1, 400V. Output power capacity: 50 kVA, Output power: 50000 W. Typical backup time at full load: 3.5 min, Typical backup time at half load: 13.7 min. Weight: 1129.5 kg. Output connections: - (1) 5-wire (3PH + N + G) , Input connection type: 5-wire (3PH + N + G), Dimensions (WxDxH): 1219 x 902 x 2070 mm

Features
Output power capacity *
50 kVA
Output power *
50000 W
Emergency Power Off (EPO)
Yes
Audible alarm(s)
Yes
Battery
Typical backup time at full load
3.5 min
Typical backup time at half load
13.7 min
Weight & dimensions
Weight
1129.5 kg
Other features
I/O ports
- Contact Closure - RJ-45 10 Base-T ethernet - Smart-Slot
Output connections
- (1) 5-wire (3PH + N + G)
Input connection type
5-wire (3PH + N + G)
Dimensions (WxDxH)
1219 x 902 x 2070 mm
Nominal output voltage
400 V
Output voltage note
380: 400 or 415 V 3
Nominal input voltage
400 V