location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS RT 8000VA RM 230V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SURT8000RMXLI show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W :
The long product name of APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Smart-UPS RT 8000VA RM 230V
More>>>
APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W:
The official description of APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

APC Smart-UPS RT, 8000VA/6400W, Input 230V/Output 230V, Interface Port DB-9 RS-232, RJ-45 10/100 Base-T, Smart-Slot, Extended runtime model, Rack Height 6 U

Includes: CD with software, Rack Mounting support rails, Service Manual, Smart UPS signalling RS-232 cable, User Manual, Web/SNMP Management Card

Standard Lead Time: Usually in Stock

Short summary description APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W:
This short summary of the APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W data-sheet is auto-generated and uses the product title and the first six key specs.

APC Smart-UPS RT 8000VA RM 230V, 8 kVA, 6400 W, 55 dB, 6.3 min, 17.9 min, 2.20 h

Long summary description APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W:
This is an auto-generated long summary of APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W based on the first three specs of the first five spec groups.

APC Smart-UPS RT 8000VA RM 230V. Output power capacity: 8 kVA, Output power: 6400 W, Noise level: 55 dB. Typical backup time at full load: 6.3 min, Typical backup time at half load: 17.9 min, Battery recharge time: 2.20 h. Product colour: Black. Weight: 110.9 kg, Package weight: 129.1 kg. Interface: DB-9 RS-232, Dimensions (WxDxH): 432 x 663 x 263 mm, Nominal output voltage: 230 V

Features
Output power capacity *
8 kVA
Output power *
6400 W
Emergency Power Off (EPO)
Yes
Noise level
55 dB
Battery
Typical backup time at full load
6.3 min
Typical backup time at half load
17.9 min
Battery recharge time
2.20 h
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
110.9 kg
Package weight
129.1 kg
Other features
I/O ports
4 x IEC 320 C13; 4 x IEC 320 C19
Interface
DB-9 RS-232
Dimensions (WxDxH)
432 x 663 x 263 mm
Nominal output voltage
230 V
Nominal input voltage
230 V
Package dimensions (WxDxH)
597 x 991 x 552 mm
Source Testseek summary Average rating
Reviews
Updated:
2012-04-22 06:56:34
Uk has collected 10 expert reviews for APC Smart-UPS RT 8000VA RM 230V uninterruptible power supply (UPS) 8 kVA 6400 W and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
computeractive.co.uk
Updated:
2012-04-22 06:56:33
Uninterruptible power supply (UPS) devices were quite popular in the 1980s and 1990s but have since fallen out of fashion.They’re designed to keep your computer (or any electrical equipment) running when the power fails. Essentially, a UPS is a set of...
Good Worked simply and without any intervention required; software included...
Bad Very heavy; only suitable for certain devices...
Bottom line A simple, relatively cheap way to keep your computer running when everything else goes dark...
80%
v3.co.uk
Updated:
2012-04-22 06:56:33
Uninterruptible power supply (UPS) devices were quite popular in the 1980s and 1990s but have since fallen out of fashion.They’re designed to keep your computer (or any electrical equipment) running when the power fails. Essentially, a UPS is a set of...
Good Worked simply and without any intervention required; software included...
Bad Very heavy; only suitable for certain devices...
Bottom line A simple, relatively cheap way to keep your computer running when everything else goes dark Good points Worked simply and without any intervention required; software included Bad points Very heavy; only suitable for certain devices...
80%
techradar.com
Updated:
2012-04-22 06:56:33
The APC Back-UPS ES 700 is an offline UPS, and in this respect it suffers in comparison to the two line interactive models we have reviewed this month, but you do get a lot of kit for the price. The Back-UPS ES 700VA looks like a chunky mains distribut...
Good 13A sockets, Decent amount of power on offer...
Bad A bit on the ugly side...
80%
expertreviews.co.uk
Updated:
2012-04-22 06:56:33
Thems proper plugs, lad. Less battery life than the similarly priced Trust, but great software and design. The APC Back-UPS ES 700 employs a different design to most of the units on test. IEC leads, with the elongated three-pin plug youd find on...
100%
netguide.co.nz
Updated:
2016-12-09 02:12:08
Last week I was given some APC UPS devices to try at home. If I'm talking gobbledygook as far as you're concerned, all you need to know is that these are Uninterruptable Power Supplies that have a little in common with surge protectors except with more fu...
0%
Country Distributor
United Kingdom 1 distributor(s)