location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-8070P show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97617
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:39
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s :
The long product name of Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-8070P - Mono Laser Fax.14,400bps, 20 Page ADF, 200 Sheet Paper
More>>>
Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s:
The official description of Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FAX-8070P offers high quality laser faxing in conjunction with a wealth
of high performance features, making it the ideal solution to your business
communication needs. It's particularly good for the business user looking
for efficiency gains without compromising quality, and sets high standards
for today's professional.


- 14,400bps Modem

- Up to 20 Page ADF

- Up to 200 Sheet Paper Capacity

- 108 Speed Dials

- Up to 80 Page Receive or Transmit Memory

- Backlit LCD Display

- Navigator Key

- Batch Transmission

- Memory Security

- Up to 10ppm Copying Speed

- 2 in 1 & 4 in 1 Copying

Short summary description Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s:
This short summary of the Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie, 14.4 Kbit/s, 6 sec/page, Speed Dials - 100, 10 cpm, 99 copies, 200 sheets

Long summary description Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s:
This is an auto-generated long summary of Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie fax machine 14.4 Kbit/s based on the first three specs of the first five spec groups.

Brother FAX-8070P Monochroom Laser Geheugen 160pagina s ADF 20 vel Lasercopie. Modem speed: 14.4 Kbit/s, Fax transmission speed: 6 sec/page, Fax speed dialing (max numbers): Speed Dials - 100. Copy speed (black, normal quality, A4): 10 cpm, Maximum number of copies: 99 copies. Standard input capacity: 200 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 2 MB, Fax memory: 80 pages. Dimensions (WxDxH): 395 x 359 x 243 mm, Weight: 7.5 kg

Fax
Colour faxing *
No
Modem speed *
14.4 Kbit/s
Fax transmission speed
6 sec/page
Fax speed dialing (max numbers)
Speed Dials - 100
Auto-redialing
Yes
Copying
Copy speed (black, normal quality, A4)
10 cpm
Maximum number of copies
99 copies
Input & output capacity
Standard input capacity
200 sheets
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Memory
Fax memory
2 MB
Fax memory
80 pages
Weight & dimensions
Dimensions (WxDxH)
395 x 359 x 243 mm
Weight
7.5 kg
Printing
Maximum print size
210 x 297 mm
Other features
Photo mode
Grey Scales- 64
Copy resolution (black text)
200 x 300 DPI
Maximum resolution
200 x 300 DPI