location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-4000CN four-color laser printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-4000CN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 1200 x 1200 DPI
  • - A4 16 ppm
  • - Internal memory: 64 MB 350 MHz
Long product name Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4 :
The long product name of Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Brother HL 4000CN - printer colour laser
More>>>
Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4:
The official description of Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HL-4000CN is the perfect balance of quality workgroup color printing with economical purchase and operating costs. The HL-4000CN delivers A4-sized output at speeds of up to 16 pages per minute in both full color and monochrome. And with Automatic Duplex as standard, it really is your most flexible choice for quality workgroup color printing.

Comprehensive features that focus on simplicity and support make printing with Brother a pleasure. A user-friendly control panel offers a job-cancel button as well as easy access to the machines menu using scroll buttons. More advanced features such as booklet printing are found within a versatile driver suite which maintains the easy-to-use, easy-to-install theme, ensuring that you get the best possible output from this printer.

Short summary description Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4:
This short summary of the Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-4000CN four-color laser printer, Colour, 1200 x 1200 DPI, A4, 16 ppm, Network ready

Long summary description Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-4000CN four-color laser printer. Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready

Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
20 s
Time to first page (colour, normal)
20 s
Features
Page description languages *
PCL 6, PostScript 3
Input & output capacity
Maximum output capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Network
Network ready
Yes
Performance
Internal memory *
64 MB
Processor frequency
350 MHz
Sound pressure level (printing)
55 dB
Sound power level (standby)
36.5 dB
Power
Power consumption (printing) *
600 W
Power consumption (standby)
180 W
Power consumption (off)
45 W
Weight & dimensions
Weight
35 kg
Dimensions (WxDxH)
439 x 590 x 445 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:13:16
Uk has collected 2 expert reviews for Brother HL-4000CN four-color laser printer Colour 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Country Distributor
United Kingdom 1 distributor(s)