location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-2600CN laser printer Colour 2400 x 2400 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-2600CN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-2600CN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142506
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-2600CN laser printer Colour 2400 x 2400 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 2400 DPI
  • - 24 ppm
  • - Internal memory: 64 MB 266 MHz
Long product name Brother HL-2600CN laser printer Colour 2400 x 2400 DPI :
The long product name of Brother HL-2600CN laser printer Colour 2400 x 2400 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HL-2600CN Colour 24ppm 2400dpi PostsA4 NL 64 mb
More>>>
Brother HL-2600CN laser printer Colour 2400 x 2400 DPI:
The official description of Brother HL-2600CN laser printer Colour 2400 x 2400 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother's new HL-2600CN colour laser printer has been developed in response to the increasing demand for cost effective, high performance colour printing from a wide range of workplace environments. The HL-2600CN delivers the perfect balance of quality workgroup printing with impressive print quality, computer compatibility and memory capacity.
Up to 24ppm monochrome printing
Up to 6ppm colour printing
Up to 2400dpi Class Colour Printing
64Bit CPU @ 266MHz
Network ready
PCL5c and Postscript Level 3® Language (BR-Script3) Emulations
Network Management
Interactive Help
64 MB standard memory expandable to 384 MB
Reprint function
Flexible paper handling and large capacity
PC and Mac compatibility
Optional paper trays, duplex unit, Hard Disk drive and Compact Flash memory available

Short summary description Brother HL-2600CN laser printer Colour 2400 x 2400 DPI:
This short summary of the Brother HL-2600CN laser printer Colour 2400 x 2400 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-2600CN, Colour, 2400 x 2400 DPI, 24 ppm

Long summary description Brother HL-2600CN laser printer Colour 2400 x 2400 DPI:
This is an auto-generated long summary of Brother HL-2600CN laser printer Colour 2400 x 2400 DPI based on the first three specs of the first five spec groups.

Brother HL-2600CN. Colour, Maximum resolution: 2400 x 2400 DPI, Print speed (black, normal quality, A4/US Letter): 24 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
6 ppm
Colour *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Time to first page (black, normal)
15 s
Printing
Time to first page (colour, normal)
22.5 s
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
250 sheets
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Processor frequency
266 MHz
Sound power level (standby)
48 dB