Bullet Points Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Unmanaged
- - Basic switching RJ-45 Ethernet ports quantity: 5
- - MAC address table: 2000 entries
- - AC 120/230 V
Long product name Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch
:
The long product name of Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10/100TX x 5 ports Unmanaged Fast Ethernet Switch
More>>>
Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch:
The official description of Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
The AT-FS705L is an ideal fit for small business networks. The robust metal chassis can be mounted to the wall or desktop. The AT-FS705L is fully auto-configuring, which means minimal set up for you. Auto-sensing ports connect existing 10Mbps Ethernet and 100Mbps Fast Ethernet UTP devices seamlessly. Auto MDI/MDIX on all ports easily connect other hubs and switches. The user friendly front panel shows ongoing switch status and simplifies troubleshooting.
Short summary description Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch:
This short summary of the Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch data-sheet is auto-generated and uses the product title and the first six key specs.
Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch, Unmanaged, Full duplex
Long summary description Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch:
This is an auto-generated long summary of Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch based on the first three specs of the first five spec groups.
Allied Telesis 10/100TX x 5 ports Unmanaged Fast Ethernet Switch. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 2000 entries. Networking standards: IEEE 802.3u, IEEE 802.3x