location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-8000S/48
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90918
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 8000 entries
  • - Stackable
Long product name Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2 :
The long product name of Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch
More>>>
Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2:
The official description of Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

One of a series of stackable switches from Allied Telesis, the AT-8000S/48 provides high performance Layer 2 switching in an affordable
fixed configuration platform.This switch offers 48 10/100 ports, two fixed 1Gbps SFP slots plus two integrated stacking connectors that
deliver a total of 4Gbps stacking bandwidth. The stacking capability integrated into this platform is configured as a resilient ring topology designed to provide high reliability and simplified
management for higher port density applications.

Short summary description Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2:
This short summary of the Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch, Managed, L2, Full duplex

Long summary description Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2:
This is an auto-generated long summary of Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch Managed L2 based on the first three specs of the first five spec groups.

Allied Telesis AT-8000S/48 Layer 2 Stackable Fast Ethernet Switch. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 48. Full duplex. MAC address table: 8000 entries

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Network
Port mirroring
Yes
Full duplex
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Data transmission
Supported data transfer rates
10/100/1000 Mbps
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Design
Stackable *
Yes
Performance
Processor frequency
400 MHz
Performance
Flash memory
16 MB
Mean time between failures (MTBF)
314.322 h
Power
Power consumption (typical)
54 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
3.38 kg
Other features
Dimensions (WxDxH)
440 x 257 x 43.2 mm
I/O ports
48 x 10/100TX L2 2 x 10/100/1000TX (RJ-45) 2 x 100-FX, 1000-SX, 1000-LX SFP
Packet transfer speed
1488000pps
Power requirements
100 - 240VAC
Brand Image Product code Product Stock Price from
Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, EU power cord Managed Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, EU power cord Managed
(show image)
AT-FS750/48-50 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, EU power cord 0.00
(excl. VAT)
0 (incl. VAT)
Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, US power cord Managed Allied Telesis 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, US power cord Managed
(show image)
AT-FS750/48-10 48x 10/100TX + 2x 10/100/1000T & 2 SFP Web Smart Switch, US power cord 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)