location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon HS-1200TS calculator Display Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HS-1200TS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7438A001
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon HS-1200TS calculator Display Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Silver
  • - 12 digits
  • - LR44
Long product name Canon HS-1200TS calculator Display Silver :
The long product name of Canon HS-1200TS calculator Display Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HS-1200TS large 12-digit
More>>>
Canon HS-1200TS calculator Display Silver:
The official description of Canon HS-1200TS calculator Display Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon HS-1200TS may appear small, but this portable desktop calculator is enhanced with many sophisticated features


The HS-1200TS comes equipped with a large 12-digit LC display that is angled upright to reduce glare and reflection – ensuring it's easier on the eye, even after extended use. Lightweight and portable, it also incorporates Canon handy Grand Total memory, along with a key-roll over function. This makes it easier to enter information quickly and accurately.Other convenient benefits include Canon clever Tax Calculation and CSM functions. These easy-to-use features eliminate the need for complex formulae when it comes to performing many key business calculations. The CSM feature is operated by three keys: Cost, Sell and Margin. Simply enter any two of these values and the unknown variable is calculated instantly – making it easier to determine prices, negotiate discounts, prepare budgets, choose suppliers and many other daily business decisions.

Short summary description Canon HS-1200TS calculator Display Silver:
This short summary of the Canon HS-1200TS calculator Display Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon HS-1200TS, Display, 12 digits, Silver

Long summary description Canon HS-1200TS calculator Display Silver:
This is an auto-generated long summary of Canon HS-1200TS calculator Display Silver based on the first three specs of the first five spec groups.

Canon HS-1200TS. Type: Display. Digits: 12 digits. Product colour: Silver

Design
Type *
Display
Product colour *
Silver
Display
Display size (HxV)
88.7 x 21 mm
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
12 digits
Memory
Memory type
1 + GT
Power
Battery type
LR44
Weight & dimensions
Weight
150 g
Dimensions (WxDxH)
170 x 123 x 35 mm
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210H calculator Display Black Canon WS-1210H calculator Display Black
(show image)
4098A002 WS-1210H 0.00
(excl. VAT)
0 (incl. VAT)
Canon TX-1210E calculator Desktop Financial Black Canon TX-1210E calculator Desktop Financial Black
(show image)
4100A001 TX-1210E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Desktop Display Purple, Silver Canon LS-120L calculator Desktop Display Purple, Silver
(show image)
5938A001 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PC calculator Desktop Display Grey Canon LS-120PC calculator Desktop Display Grey
(show image)
8462A001 LS-120PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-12PC calculator Display Grey Canon LS-12PC calculator Display Grey
(show image)
8463A001 LS-12PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A003 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)