Canon logo

Canon MP120-LTS calculator Display Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147433
Info modified on:
04 Apr 2019, 04:15:37
Long product name Canon MP120-LTS calculator Display Grey:

MP120-LTS 12-digits printing calculator 2-colour ink roller

Canon MP120-LTS calculator Display Grey:

A heavy-duty, 2-colour ink roller calculator for the busiest office, the MP120-LTS's stylish design also makes a powerful impact.


Easy-to-read 2-colour back-lit display

Extra large display character size

2.7 lines per second print speed

2-colour printing

Separate Cost, Sell and Margin calculation keys

Separate Tax calculation keys

Short summary description Canon MP120-LTS calculator Display Grey:

Canon MP120-LTS, Display, 12 digits, Grey

Long summary description Canon MP120-LTS calculator Display Grey:

Canon MP120-LTS. Type: Display. Digits: 12 digits. Product colour: Grey

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.