location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-120PC calculator Desktop Display Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-120PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8462A001
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 151231
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LS-120PC calculator Desktop Display Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Desktop Grey
  • - 12 digits
  • - LR54
Long product name Canon LS-120PC calculator Desktop Display Grey :
The long product name of Canon LS-120PC calculator Desktop Display Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS-120PC is a mini-desktop calculator 12 digit capacity with PC connectivity USB
More>>>
Canon LS-120PC calculator Desktop Display Grey:
The official description of Canon LS-120PC calculator Desktop Display Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Desk display calculator LS-120PC


Using a USB cable, the LS-120PC connects directly to a PC. It can then be used for on-screen calculations – a more efficient alternative to calculating on the PC, and formula entry in some applications.The LS-120PC carries out tax calculations using dedicated tax keys.

A large liquid crystal display behind an acrylic window is easy to read. The calculator has a 12 digit capacity and separate 0 and 00 keys. Lightweight, compact and portable, its stylish metal paint finish matches most PC's.

Short summary description Canon LS-120PC calculator Desktop Display Grey:
This short summary of the Canon LS-120PC calculator Desktop Display Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-120PC, Desktop, Display, 12 digits, 1 lines, Grey

Long summary description Canon LS-120PC calculator Desktop Display Grey:
This is an auto-generated long summary of Canon LS-120PC calculator Desktop Display Grey based on the first three specs of the first five spec groups.

Canon LS-120PC. Form factor: Desktop, Type: Display. Digits: 12 digits, Display number of lines: 1 lines. Product colour: Grey

Design
Form factor *
Desktop
Type *
Display
Product colour *
Grey
Display
Display size (HxV)
78 x 18.5 mm
Display number of lines
1 lines
Backlight display
No
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Second display
No
Display
Digits *
12 digits
Memory
Memory type
1
Power
Battery type
LR54
Weight & dimensions
Weight
120 g
Dimensions (WxDxH)
137 x 102 x 35 mm
Other features
Compatible operating systems
Windows 98/Me/2000/XP
Brand Image Product code Product Stock Price from
Canon WS-2222 calculator Desktop Display Black Canon WS-2222 calculator Desktop Display Black
(show image)
8290A001 WS-2222 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210H calculator Display Black Canon WS-1210H calculator Display Black
(show image)
4098A002 WS-1210H 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Desktop Display Purple, Silver Canon LS-120L calculator Desktop Display Purple, Silver
(show image)
5938A001 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200TS calculator Display Silver Canon HS-1200TS calculator Display Silver
(show image)
7438A001 HS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200RS calculator Display Silver Canon HS-1200RS calculator Display Silver
(show image)
8288A001 HS-1200RS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-12PC calculator Display Grey Canon LS-12PC calculator Display Grey
(show image)
8463A001 LS-12PC 0.00
(excl. VAT)
0 (incl. VAT)