location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LS-12PC calculator Display Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LS-12PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8463A001
Category:
Small portable device used to perform arithmetic.
Calculators Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LS-12PC calculator Display Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Display Grey
  • - 12 digits
  • - LR54
Long product name Canon LS-12PC calculator Display Grey :
The long product name of Canon LS-12PC calculator Display Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LS-12PC is a brand new handheld calculator with PC connectivity USB
More>>>
Canon LS-12PC calculator Display Grey:
The official description of Canon LS-12PC calculator Display Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Handheld calculator LS-12PC


The LS-12PC connects directly to a desktop or laptop via USB cable. It can then be used as a keypad – a more efficient alternative to using the PC to do calculations, and to enter complicated formulae in some applications.The calculator has a 12 digit capacity, while a liquid crystal display behind an acrylic window offers high visibility readouts. There are separate tax calculation keys and separate 0 and 00 keys.

Slim and lightweight, the LS-12PC is completely portable and its metallic silver body is designed to match most laptop and desktop colours.

Short summary description Canon LS-12PC calculator Display Grey:
This short summary of the Canon LS-12PC calculator Display Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LS-12PC, Display, 12 digits, Grey

Long summary description Canon LS-12PC calculator Display Grey:
This is an auto-generated long summary of Canon LS-12PC calculator Display Grey based on the first three specs of the first five spec groups.

Canon LS-12PC. Type: Display. Digits: 12 digits. Product colour: Grey

Design
Type *
Display
Product colour *
Grey
Display
Display size (HxV)
56 x 18.6 mm
Digit comma separator
Yes
Digit comma separator format
Standard (3 digits)
Digits *
12 digits
Memory
Memory type
1
Power
Battery type
LR54
Weight & dimensions
Weight
65 g
Dimensions (WxDxH)
122 x 72 x 14 mm
Other features
Compatible operating systems
Windows 98/Me/2000/XP
Brand Image Product code Product Stock Price from
Canon LS-10E calculator Display Grey Canon LS-10E calculator Display Grey
(show image)
4037A006 LS-10E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LC-8E calculator Display Grey Canon LC-8E calculator Display Grey
(show image)
4042A006 LC-8E 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120L calculator Display Canon LS-120L calculator Display
(show image)
5938A005 LS-120L 0.00
(excl. VAT)
0 (incl. VAT)
Canon BP-36LTS calculator Grey Canon BP-36LTS calculator Grey
(show image)
7828A001 BP-36LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon WS-1210H calculator Display Black Canon WS-1210H calculator Display Black
(show image)
4098A002 WS-1210H 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200TS calculator Display Silver Canon HS-1200TS calculator Display Silver
(show image)
7438A001 HS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon TP1200-LTS calculator Grey Canon TP1200-LTS calculator Grey
(show image)
7697A001 TP1200-LTS 0.00
(excl. VAT)
0 (incl. VAT)
Canon LS-120PC calculator Desktop Display Grey Canon LS-120PC calculator Desktop Display Grey
(show image)
8462A001 LS-120PC 0.00
(excl. VAT)
0 (incl. VAT)
Canon KS-1200TS calculator Display Grey Canon KS-1200TS calculator Display Grey
(show image)
8508A002 KS-1200TS 0.00
(excl. VAT)
0 (incl. VAT)
Canon HS-1200T calculator Display Grey Canon HS-1200T calculator Display Grey
(show image)
8509A001 HS-1200T 0.00
(excl. VAT)
0 (incl. VAT)