location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Skype Wi-Fi Phone White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skype Wi-Fi Phone
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPH101
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:28:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name NETGEAR Skype Wi-Fi Phone White :
The long product name of NETGEAR Skype Wi-Fi Phone White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Skype Wi-Fi Phone
More>>>
NETGEAR Skype Wi-Fi Phone White:
The official description of NETGEAR Skype Wi-Fi Phone White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Skype WiFi Phone - Unlimited Free Wireless Calls to Skype Users
The new NETGEAR Skype WiFi Phone is the world’s first wireless Internet phone that can make free calls to other Skype users anywhere in the world, anytime you have WiFi access, without a PC.

All of your contacts are shown right on the phone’s colour display so you will know exactly who is on-line. You will also be more available for your friends to call, because you no longer have to be on your PC to be connected. You can even make calls to ordinary phones using Skype-Out for just pennies a minute and NO MONTHLY FEES.

With the new Skype WiFi Phone from NETGEAR you can also forward your calls to your mobile, landline or to another Skype Name.

- Call anyone else on Skype, anywhere in the world for free.
- No PC required.
- Make and receive calls wherever you have WiFi access.
- Manage your Skype contact list and view who is available to talk.
- Forward calls to your mobile, landline or to another Skype name.
- Communicates with ordinary phones WW for pennies a minute.

Short summary description NETGEAR Skype Wi-Fi Phone White:
This short summary of the NETGEAR Skype Wi-Fi Phone White data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Skype Wi-Fi Phone, White

Long summary description NETGEAR Skype Wi-Fi Phone White:
This is an auto-generated long summary of NETGEAR Skype Wi-Fi Phone White based on the first three specs of the first five spec groups.

NETGEAR Skype Wi-Fi Phone. Product colour: White

Design
Product colour *
White
Ports & interfaces
Wireless connection
Yes
Interface
USB, Wi-Fi
Power
Talk time
2 h
Standby time
20 h
Certificates
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Weight & dimensions
Weight
110 g
Other features
Dimensions (WxDxH)
110 x 46 x 21 mm
Security algorithms
128-bit WEP, WPA-PSK
Supported data transfer rates
1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 Mbps
Channels quantity
13 channels
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:52:59
Uk has collected 25 expert reviews for NETGEAR Skype Wi-Fi Phone White and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
goodgearguide.com.au
Updated:
2017-03-01 08:52:56
The SPH101 is clearly for those who want the latest technology and are prepared to pay for it. Although its convenient for regular Skype users, its still costly and doesnt offer as many features as it potentially could. If you want to use Skype on t...
Good Ease of use and setup, No need for a PC, Stylish design for a VoIP handset, Up to 200 Skype contacts can be stored...
Bad Price, Phone forgets log in details when battery is completely drained, Battery life The Final Word The SPH101 is clearly for those who want the latest technology and are prepared to pay for it. Although its convenient for regular Skype users, its st...
Bottom line The SPH101 is clearly for those who want the latest technology and are prepared to pay for it. Although its convenient for regular Skype users, its still costly and doesnt offer as many features as it potentially could. If you want to use Skype on t...
60%
T3.com
Updated:
2017-03-01 08:52:56
Most skype handsets need to be hooked up to a PC to work. Like the hauntingly similar-looking Edge-Core phone (T3 131, 4/5), the Netgear lets you VoIP away to your hearts content with only a Wi-Fi router/modem and a broadband connection.If youve us...
Good Free Skype calls via Wi-Fi without the need to turn on your PC...
Bad Cant be used on most public hotspots, Handsets not exactly feature-packed, No instant messaging, Edge-Core is cheaper...
Bottom line This is flawed and pricier than its rival. Wed love to see a Skyper from a "proper" phone manufacturer like Nokia, though...
60%
stuff.tv
Updated:
2017-03-01 08:52:56
Until now, VoIP made you feel a bit like a call centre operator. You know the deal: sitting in front of the PC while speaking to your aunt in Auckland, headset on, staring at the screen for no obvious reason. Hardly a natural way to converse.So fall to...
Good Lets you use VoIP away from the PC. Easy to set up and use. Free calls to other Skype users.
Bad Poor attempt at iPod-like looks. Feels a little cheap for a £150 phone. Only works with open Wi-Fi networks.
Bottom line A quiet breakthrough, marred by Taiwanese styling. At last, internet calls get up from the PC and start leaping around the house...
80%
webuser.co.uk
Updated:
2017-03-01 08:52:56
Why restrict your Skype account to your computer when this Wi-Fi phone lets you make calls wherever theres a Wi-Fi network? more...
Bottom line With this Wi-Fi phone, Netgear has a classy product that is bound to appeal to heavy Skype users with Wi-Fi networks at home. Using this device you dont even need to have your computer switched on to make VoIP calls, which brings Skype in line with mo...
92%
theregister.co.uk
Updated:
2017-03-01 08:52:58
The not so imaginatively named SPH101 is one of the first Skype Wi-Fi VoIP phones to hit these shores, although Netgear isnt the only company with such a product and you can expect a review of SMCs rival handset here shortly. But back to the SPH101...
Bottom line The SPH101 is an excellent device. Youre limited to using Skype and Skype only as your VoIP service, but as long as youre happy with this and can afford the cost, then this is a top-notch VoIP phone, despite its limitations. ®...
75%
maximumpc.com
Updated:
2017-03-01 08:52:56
Now this phone is sexy. And its tiny candy-bar formfactor, shiny, white fascia, and knobby plastic buttons make it not only attractive, but easy to use—plus its sound quality was noticeably better than the SMC phone’s. Battery life is roughly the same...
80%
Businessweek.com
Updated:
2017-03-01 08:52:56
This Wi-Fi- and Skype-compatible device boasts excellent call quality, but setup and dialing calls to regular phones can be arduous...
60%
pcmag.com
Updated:
2017-03-01 08:52:56
I wanted to fall in love with the Netgear Skype WiFi Phone SPH101. It has an attractive, iPodesque design, its been almost done for at least six months (thats when many of us in the tech press first saw prototypes), and Ive been teased by its pres...
Good Attractive iPod-like design. Good audio quality. Easy to set up and configure. Works well on personal home or small-office Wi-Fi networks where you have access to the configuration and/or security settings. Clear, bright color screen. Intuitive Skype inte...
Bad Expensive. Poor battery life. Network must be completely open and not require browser authentication to work with a public Wi-Fi network (a rarity). Difficult to enter passwords and WEP keys using phone keypad. Lacks USB-to-PC connectivity.
Bottom line This attractive Skype WiFi Phone from Netgear is a nifty toy for the gadget fiend who has plenty of disposable income and doesnt mind a very short battery life and limited connectivity options. Everyone else should hold off until the next release...
40%
trustedreviews.com
Updated:
2017-03-01 08:52:56
Netgear may claim that the SPH101 is the world's first Skype enabled mobile phone but in reality you're going to see very little difference in features between this product and those offered by most other vendors. We've already taken a look at SMC's WPSK1...
Bottom line If you're in the market for a Skype phone then the SPH101 warrants closer inspection as Netgear scores highly on build quality, design and call clarity. However, it does have a few niggling faults and the level of call related features on offer simply don...
70%
informationweek.com
Updated:
2017-03-01 08:52:56
Even though the Skype Voice-over-IP (VoIP) service lets you talk to other people just like you would on the telephone, it still requires a computer to make it work. However, a new generation of Skype handsets is changing all that. The Netgear Skype WiF...
0%
LordPercy.com
Updated:
2017-03-01 08:52:56
At last Skype without having to keep the PC switched on and its wireless too. The brand new Netgear Skype phone uses 802.11 WiFi to keep you connected to your Skype buddies without having to have a PC or server humming away 24/7, cool.
0%
v3.co.uk
Updated:
2017-03-01 08:52:57
Make Skype calls without your computer switched on...
40%
smallnetbuilder.com
Updated:
2017-03-01 08:52:58
While Netgear was the first to announce its Wi-Fi Skype phone with much hoopla at this Januarys Consumer Electronics Show, it wasnt able to get me a phone for test until after SMCs phone had been and gone [reviewed here]. So since the products are s...
0%
wi-fiplanet.com
Updated:
2017-03-01 08:52:58
Before it was purchased by eBay last year, relatively few people (at least in this country) had heard of Skype, the Luxembourg-based Internet telephony provider. But after about a year of heavy marketing on this side of the Atlantic, more and more peop...
0%
voipplanet.com
Updated:
2017-03-01 08:52:59
Before it was purchased by eBay last year, relatively few people (at least in this country) had heard of Skype, the Luxembourg-based Internet telephony provider. But after about a year of heavy marketing on this side of the Atlantic, more and more peop...
0%