location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola MotoRIZR Z3 4.83 cm (1.9") 115 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MotoRIZR Z3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7046AF7N1
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Motorola MotoRIZR Z3 4.83 cm (1.9") 115 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 4.83 cm (1.9") 176 x 220 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - 780 mAh
More>>>
Short summary description Motorola MotoRIZR Z3 4.83 cm (1.9") 115 g Blue:
This short summary of the Motorola MotoRIZR Z3 4.83 cm (1.9") 115 g Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola MotoRIZR Z3, 4.83 cm (1.9"), 176 x 220 pixels, 2 MP, Bluetooth, 780 mAh, Blue

Long summary description Motorola MotoRIZR Z3 4.83 cm (1.9") 115 g Blue:
This is an auto-generated long summary of Motorola MotoRIZR Z3 4.83 cm (1.9") 115 g Blue based on the first three specs of the first five spec groups.

Motorola MotoRIZR Z3. Display diagonal: 4.83 cm (1.9"), Display resolution: 176 x 220 pixels. Rear camera resolution (numeric): 2 MP. Bluetooth. Battery capacity: 780 mAh, Standby time (2G): 350 h. Weight: 115 g. Product colour: Blue

Design
Product colour *
Blue
Display
Display diagonal *
4.83 cm (1.9")
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
20 MB
Camera
Rear camera resolution (numeric)
2 MP
Rear camera *
Yes
Network
Data network *
Edge, GPRS
Data transmission
Infrared data port
No
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Video
Video compression formats
H.263, MPEG4
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Voice recording
Yes
Power
Battery capacity *
780 mAh
Talk time (2G) *
6.67 h
Standby time (2G) *
350 h
Weight & dimensions
Weight *
115 g
Width
105.5 mm
Depth
16 mm
Height
45.5 mm
Other features
Networking type
GSM
Playback formats
AAC, AAC+, AAC+ Enhanced, AMR NB, MP3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 16:07:46
Uk has collected 55 expert reviews for Motorola MotoRIZR Z3 4.83 cm (1.9") 115 g Blue and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
iMobile.com.au
Updated:
2013-11-20 16:07:29
The Motorola RAZR was originally released towards the end of 2005. Since then, the RAZR handsets have been Motorola’s flagship handset. There have been many variations of the RAZR design, including the KRZR, the SLVR, the PEBL, the ROKR, and the RIZ...
66%
goodgearguide.com.au
Updated:
2013-11-20 16:07:33
Motorolas first ever slider phone is a solid, but not outstanding mobile phone. The MOTORIZR offers a well balanced set of features for a pretty good price, but there is nothing new or unique about this handset.
Good Solid and well built, excellent slider, A2DP Bluetooth profile, good voice call quality...
Bad Buttons and keys require a firm press to activate, no standard 3.5mm headphone jack, speed of messaging and menu The Final Word Motorolas first ever slider phone is a solid, but not outstanding mobile phone. The MOTORIZR offers a well balanced set of...
Bottom line Motorolas first ever slider phone is a solid, but not outstanding mobile phone. The MOTORIZR offers a well balanced set of features for a pretty good price, but there is nothing new or unique about this handset.
70%
3g.co.uk
Updated:
2013-11-20 16:07:33
With the majority of phones you delve into the camera menu to adjust your picture settings like colour, lighting conditions and exposure, but with the RIZR and most other Motorola handsets you use the navigation pad to hop between settings. It’s not...
84%
pocket-lint.com
Updated:
2013-11-20 16:07:43
Can Motorola do sliders?...
Good Design, 2 megapixel camera, Stereo Bluetooth...
Bad Software interface...
Bottom line As a design statement, Motorola has created a model that looks smart and more importantly has got the wow factor...
80%
knowyourmobile.com
Updated:
2014-03-20 04:48:38
The Motorola RIZR Z3 is the latest handset from the RAZR family, a collection of mobile phones that has often been accused of putting style before function. However, with millions of RAZR handsets being sold all over the world it seems that that consum...
Good 2 megapixel camera, Music player...
Bad Lack of FM radio...
Bottom line A Motorola slider that lacks the wow factor of its predecessors...
70%
cgena.com
Updated:
2016-12-29 20:48:06
MotoRIZR Z3 is the slider version of KRZR K1 with RAZR's keypad feature -the famous nickel-plated keypad and the rubberized outer shell of PEBL. Looks interesting? The name RIZR Z3 (pronounced "riser") means "rising top". Slide the screen upwards_ yo...
0%
Mobile88.com
Updated:
2016-12-29 20:48:06
The RIZR Z3 is the first incarnation of the RAZR as a slider phone. Of course, there will be subsequent Z6 and Z8 models but first of all let us take a look at the Z3.
80%
macworld.co.uk
Updated:
2018-08-13 05:00:51
All new smartphones get compared to the iPhones, no matter how different a market they are addressing. The Moto Z3, announced on 2 August, is closest in spirit to the iPhone 8 but is drastically cheaper, at least in the US.But is it a better deal? In thi...
Bottom line The iPhone 8 is nearly a year old and will be replaced soon - and to be honest, its design is so hidebound that it looked old when it came out. This is the iPhone of 2014 given new components and wireless charging, and it looks particularly fuddy-duddy co...
0%
techradar.com
Updated:
2018-08-13 05:00:51
We're pretty sure the Moto Z3 launched today, although Motorola's latest modular smartphone is itself a mod-est upgrade – at least this year. There's more to come.It'll launch on August 16, but become the world's first 5G upgradable phone next year via a...
Good Promise of 5G speeds in 2019, New 18:9 screen, Modular add-ons are fun...
Bad Need a 2019 Moto Mod for 5G, Last year's chipset and RAM, Very similar to the Z3 Play...
Bottom line The Moto Z3 is the most interesting smartphone we've seen in 2018...
0%
Digitaltrends.com
Updated:
2018-08-29 10:18:00
At a time when smartphone prices are through the roof, Motorola is charging a little under $500 for its 2018 flagship phone. Why? The new Moto Z3 will be the first smartphone that's “upgradable to 5G” early next year via a 5G Moto Mod, which will magnetic...
Good Great performance, Good display, Day-long battery life, Capable camera, no shutter lag, Promise of 5G...
Bad Thick camera bump, uninspiring design, Unavailable to non-Verizon customers, Poor low-light camera...
Bottom line Yes, if you're on Verizon looking for a mid-range smartphone, you'll be satisfied with the Moto Z3. The promise of 5G is nice, but it shouldn't be the primary attraction for buying this phone — yet...
70%
cgena.com
Updated:
2013-11-20 16:07:26
MotoRIZR Z3 is the slider version of KRZR K1 with RAZR's keypad feature -the famous nickel-plated keypad and the rubberized outer shell of PEBL. Looks interesting? The name RIZR Z3 (pronounced "riser") means "rising top". Slide the screen upwards_ yo...
0%
mobi101.com
Updated:
2013-11-20 16:07:27
Motorola RIZR Z3The Motorola RIZR Z3 is being tagged by most people as the slide version of the very popular Motorola RAZR phones. And rightly so as the RIZR Z3 does resemble the build and character of the RAZR and even share a lot with regards to its...
0%
Phones.com
Updated:
2013-11-20 16:07:27
The Motorola Z3 is the latest in style based handsets by the company and performs reasonably well at most levels. Fundamental telephony functions work well excluding the loudspeaker and talk time is good at 6.5 hours. Media functions worked well, data...
0%
Howstuffworks.com
Updated:
2013-11-20 16:07:28
The Motorola Motorizr Z3 is a beautifully designed slider phone that offers quite a few features as well. As with its popular RAZR phone, a thin profile is the most prominent feature of the Motorizr. Its equipped with a stellar 262K-color LCD that dis...
Good Exceptional LCD, stylish design, great ergonomics, good call clarity...
Bad Disappointing camera...
Bottom line The Motorola Motorizr Z3 is a beautifully designed slider phone that offers quite a few features as well. As with its popular RAZR phone, a thin profile is the most prominent feature of the Motorizr. Its equipped with a stellar 262K-color LCD that di...
80%
letstalk.com
Updated:
2013-11-20 16:07:29
When it comes to slider cell phones, the Motorola Rizr is a good-looking option. It has all the expected features: Bluetooth, a 2-megapixel camera, and of course, a built-in music player – all in a compact, durable package. It also has a superbright...
66%
connectreviews.com
Updated:
2013-11-20 16:07:29
There has been a recent tendency for slider style phones to be Media Centric and the Motorola RIZR Z3 is no exception. With a 2 megapixel camera and included 128mb microSD card, which is more modest than other phones, the RIZR makes for a great media p...
80%
pcmag.com
Updated:
2013-11-20 16:07:30
Youve met the type. Good looking, appealing, friendly, helpful, and perhaps just a little slow. No, Im not talking about the guy next door. Im referring to Motorolas RIZR Z3. This solid cell phone offers good voice quality and a powerful 2-megapi...
Good Well-built. Good voice quality. Sharp 2-megapixel camera.
Bad Sluggish interface and especially WAP browser.
Bottom line Motorolas RIZR Z3 is a solid, reliable midrange phone for T-Mobile with good looks and pretty nice features, as long as you dont expect too much of it...
80%
Digitaltrends.com
Updated:
2013-11-20 16:07:30
Motorolas phones have a well-deserved reputation for sharp looks that are usually matched by sharp performance. But Motorolas latest sleek slider, the MOTORIZR Z3, suffers from a couple of counterintuitive user interface problems that mar its wireles...
Good Sleek slider 2.0-MP camera/camcorder with video light and 8x zoom Quad-band EDGE world compatibility MP3/AAC music player Stereo Bluetooth MyFaves capable Inexpensive...
Bad Counterintuitive camera/music operation No standard 2.5mm stereo headphone jack Hard-to-reach microSD card slot Short talk time...
Bottom line Considering the MOTORIZR Z3s handsome appearance, its a shame someone didnt spend more time making its varying multimedia applications a bit more intuitive. However, this phone is still a solid device with an above average camera. If you want a musi...
70%
pcworld.com_techhive.com
Updated:
2013-11-20 16:07:31
Motorola Rizr Z3 This well-designed multimedia phone performs satisfactorily, though its keys are a bit stiff. If youre tired of carrying around a music player, a digital camera, and a cell phone, the Motorola Rizr Z3 can help you consolidate. This mi...
Good Screen is easy to see, even outdoors, Includes great multimedia functions...
Bad Keypad is hard to press, Phone is a bit hard to quickly master...
Bottom line This well-designed multimedia phone performs satisfactorily, though its keys are a bit stiff.
81%
mobileburn.com
Updated:
2013-11-20 16:07:31
The stunning Motorola MOTORIZR Z3 brings the now classic Motorola design cues to a slider-style handset. But even its good looks and superb build quality couldnt win over Jin, read our in depth review to find out why.
Good Sharp looks, good build quality, excellent voice clarity...
Bad Poor user interface, very slow SMS/MMS/Email speeds, poor speakerphone...
Bottom line Our review unit is from Malaysia and is currently running on firmware version R452B_G_08.02.08R and flex version GSTCPRIHG00138094.I really have mixed feelings about the Z3. On one hand, it is a very cool looking slider. On the other, it is very diffic...
75%
infosyncworld.com
Updated:
2013-11-20 16:07:32
Motorolas first available slider is a bit long in the tooth, but still packs plenty of features and good-sounding calls. Is it worth snapping open?...
Good Slick design with a nice paint job. Calls sounded very good. Good calling features. Great battery life.
Bad Skimpy contact list. No e-mail support. Flat keypad is better than the RAZR, still needs improvement. Stereo Bluetooth seemed to malfunction.
Bottom line Perhaps the RIZR is a simple choice. It is a very slick design, solid and well executed, and it does a good job making phone calls. If thats all you want, the RIZR is a good choice, and a solid step into the slider arena for Motorola. Once you start...
48%
Laptopmag.com
Updated:
2013-11-20 16:07:33
Motorolas designers seem to be borrowing from themselves instead of innovating. Case in point: The new Motorola RIZR Z3, an EDGE-compatible phone available from T-Mobile, is essentially a slider version of Motorolas clamshell KRZR (not to be confused...
Good 2-MP digital camera with video light, Music player with stereo Bluetooth...
Bad Slow startup, microSD Card slot behind battery cover, Short backlight timeout, Confusing music player...
50%
Mobile88.com
Updated:
2013-11-20 16:07:34
The RIZR Z3 is the first incarnation of the RAZR as a slider phone. Of course, there will be subsequent Z6 and Z8 models but first of all let us take a look at the Z3.
80%
techtree.com
Updated:
2013-11-20 16:07:35
Clinging onto the RAZRs popularity, Motorola released its slider version, the RIZR. The RIZR, as the name suggests, Rizes to reach heights and probably gains lots more than the RAZR.
Good 2 MP Camera, Flash, Memory card slot, Good build & design, Swift interface...
Bad Old software, QCIF video...
Bottom line The Motorola RIZR has a small list of connectivities; GPRS Class 12, EDGE Class 10, Bluetooth 2.0, and USB 1.1. The RIZR has EDGE to at least enjoy some quick browsing. There is a whole Yahoo! section with Yahoo!, Yahoo! Mail, Yahoo Finance, Yahoo! Me...
80%
tech2.com
Updated:
2013-11-20 16:07:36
The RIZR marks the Motorola’s entry into the world of slider phones, dominated largely by Samsung at the moment. Sliders are nothing new, so what does the RIZR have, to make up for the long absence from this form factor?DesignThe phone is a bit thic...
70%
gsmarena.com
Updated:
2013-11-20 16:07:37
Yes, its true, Motorola have made slider phone with the RAZR looks. Its name is RIZR. The letter-game name still holds true. This is the first Motorola slider for the European and American markets. The Asians are a different story. Considering its big dim...
0%
mobile-review.com US
Updated:
2013-11-20 16:07:40
The confusion reigning in Motorola and alterations in strategy made every six months are seen by the naked eye – look, for example, at the indexing system and how its four-letter index got MOTO prefix. So it turns out that the MOTORIZR should be tak...
0%
tech-faq.com
Updated:
2013-11-20 16:07:44
The Motorola RIZR Z3 is one of the best high end phones that Motorola has ever come out with. This phone is inspired by the RAZR, but instead of a clamshell design, sports one of the finest working slide designs I have seen. I am usually concerned wi...
Good Excellent design ,Looks and feels high quality. This phone is a pleasure to touch and have in the palm of your hand ,MP3 player is good enough to make this phone your primary portable music device ,Digital camera takes very nice pictures ,Additional me...
Bad Keypad can be difficult to use at times ,Speakerphone can be improved- too low and not clear enough ,Clock is not visible on main display screen...
Bottom line An extremely impressive phone that looks and functions great. A must have if you are looking to sport the top of the line phone.
0%
phonearena.com
Updated:
2018-08-29 10:18:00
In recent years, Motorola has established itself as something of a bar-setter in the entry-level and mid-range phone markets. High-end success seemed to elude the Lenovo subsidiary, though, and as a result, this year, the highest-end device from the compa...
Good Camera that produces solid results, Unique, good looks, Good battery life, Moto Mods...
Bad Verizon exclusive, Only “splashproof”, Jumpy stabilization in videos...
Bottom line The Moto Z3 is a solid device – and one worth considering, but not because of its potential to be your first 5G phone at some point in the future. This is a handset that performs well across most areas, even with last year's Snapdragon 835 in it. Sure, th...
80%
androidpolice.com
Updated:
2018-08-29 10:18:00
Motorola is still pumping out successful mid-range and budget phones, but a smash-hit flagship device has eluded it for years. The Moto Z phones with their modular accessories have potential, but consumers aren't running out to buy many $200 projectors or...
Good The Moto Z3 will be the first phone to have 5G support via the upcoming 5G Mod, The device is well optimized despite having an old SoC, Motorola has kept the mod platform the same for the third-gen Z phones. So, there are plenty of Mods to buy, if you're...
Bad You can only get this phone on Verizon in the US, To keep the price down, this phone runs last year's top-of-the-line Snapdragon 835, Moto didn't include any Mods with this phone like the Z3 Play. There isn't even a Style Shell to cover up the awkward bac...
0%
droid-life.com
Updated:
2018-08-29 10:18:00
When Motorola hosted a bunch of press at an event at their Chicago headquarters on August 2, the collective “ Wait, what? ” faces from those in attendance as a new phone was announced spoke volumes. We were all reacting to the Moto Z3, a phone we expected...
0%
engadget.com
Updated:
2018-08-29 10:18:00
2016's Moto Z and Z Force proved that a company could make sophisticated, truly modular smartphones. Need better battery life? Slap a new one onto the Z's back. Not loving the built-in camera? Go ahead and add one made by Hasselblad. The list goes on. Mo...
Good Thoughtful software features, Solid performance, Pleasant screen...
Bad No ShatterShield or IP-rated water resistance, Annoying fingerprint sensor placement, It's exclusive to Verizon, The best feature isn't available yet...
Bottom line Motorola plotted an ambitious course with its past Moto Z phones, but the Moto Z3 doesn't aspire to nearly as much. To be clear, this is not a bad phone -- it runs well, comes with lovely software (save for the Verizon bloat) and has a nice screen. It's j...
71%
androidcentral.com
Updated:
2018-09-06 22:33:55
To love the Moto Z3 is to embrace every phone that Motorola's made over the past five years, to accept the company's decisions around modular telephony and gesture-friendly software. It's to understand that Motorola doesn't have the influence in the U.S...
Good Awesome battery life, Excellent, fluid software, Moto Display makes any phone better, 5G Mod is very exciting, Price is right...
Bad Mediocre camera quality, 2017 hardware in 2018 body, Power button placement is objectively bad...
Bottom line This is a more important phone for Verizon than it is for Motorola. While it feels expressly built as a vehicle to promote an upcoming Moto Mod that very few people will actually buy, it also slots in perfectly to the company's stretched phone lineup that...
70%
techaeris.com
Updated:
2018-09-16 00:45:50
Motorola has been on a role lately with their smartphones. They are easily one of the most under the radar Android OEMs out there. It's too bad that more people aren't considering these phones as they're excellent in many ways. We've already reviewed the...
Good This is the same basic Z3 design but still nice, Really nice build quality and materials, AMOLED display is still killer, Performance is even better than the Z3 Play, Moto gestures are still great, Battery life is amazing, Android runs great here, Moto Mo...
Bad Left mounted power button, Camera could be better, Single speaker, No headphone jack (for those who care), Glass design could lead to breaks without protection, No OIS...
Bottom line The moto Z3 Verizon is another very solid mid-tier phone from Motorola that is really challenging the idea that everyone needs a flagship phone. The power button placement is irritating and the camera could be a bit better but for the price you get good v...
93%