location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CAMCORDER MVX10I webcam

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAMCORDER MVX10I
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9049A006
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74856
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:15:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon CAMCORDER MVX10I webcam :
The long product name of Canon CAMCORDER MVX10I webcam. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MVX10i 2.2 Megapixel CCD, 10x optical/200x digital, 2.5" colour LCD and viewfinder
More>>>
Canon CAMCORDER MVX10I webcam:
The official description of Canon CAMCORDER MVX10I webcam as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MVX10i offers superb functionality combined with superior technology. It shoots movies and stills and can also be used as a webcam.
- Super slim, visionary, vertical design
- 2.2 Megapixel CCD
- Compact 10x optical/200x digital zoom lens
- Built-in light guide flash
- RGB Primary Color Filter
- DIGIC DV
- 2.5" colour LCD and viewfinder
- Digital Camera functions including AEB, Selectable AF frame function, continuous shooting
- Direct Print and PictBridge compatible (no PC required) for photo printing
- Network Functions, DV Messenger 2.0

Short summary description Canon CAMCORDER MVX10I webcam:
This short summary of the Canon CAMCORDER MVX10I webcam data-sheet is auto-generated and uses the product title and the first six key specs.

Canon CAMCORDER MVX10I, 10x, 200x, 4.7 - 47 mm, Auto/Manual, 1/2000 - 1/2 s, 420 g

Long summary description Canon CAMCORDER MVX10I webcam:
This is an auto-generated long summary of Canon CAMCORDER MVX10I webcam based on the first three specs of the first five spec groups.

Canon CAMCORDER MVX10I. Optical zoom: 10x, Digital zoom: 200x, Focal length range: 4.7 - 47 mm. Weight: 420 g. Display: LCD, Dimensions (WxDxH): 52 x 102 x 118 mm, Lens system: Optical/Digital

Performance
Optical zoom
10x
Digital zoom
200x
Focal length range
4.7 - 47 mm
Focus adjustment
Auto/Manual
Camera shutter speed
1/2000 - 1/2 s
Design
Built-in microphone *
Yes
Image stabilizer
Yes
Weight & dimensions
Weight
420 g
Other features
I/O ports
TERMINAL: Headphone, Microphone, USB, DV out/in, Direct Print (USB), AV in/out, S-video
Display
LCD
Dimensions (WxDxH)
52 x 102 x 118 mm
Lens system
Optical/Digital
Cable type
USB cable
Display diagonal
6.35 cm (2.5")