location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PW376EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780851689 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43816
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2008
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
quickspecs (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation 800 W
  • - AMD Opteron 2.4 GHz
  • - 2 GB DDR2-SDRAM
  • - Windows XP Professional
Warranty: standard statement: 3-year worldwide parts, labour and next business day onsite service; Terms and conditions may vary, restrictions apply
Long product name HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower :
The long product name of HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Uncompromised graphics performance and maximum expandability with AMD64
More>>>
HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower:
The official description of HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP xw9400 Workstation delivers high-end personal workstation performance for the compute-intensive environments of scientists, analysts, engineers, designers and artists. With two fully duplexed PCIe x16 graphics lanes, Dual Core AMD Opteron™ processors, and expandable I/O performance, the HP xw9400 meets the needs of serious computational and visualization tasks while helping to lower total cost of ownership. The HP xw9400 has a highly expandable dual-socket chassis featuring an efficient, easy to maintain, tool-less access design.

Short summary description HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower:
This short summary of the HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation, 2.4 GHz, AMD Opteron, 2 GB, DDR2-SDRAM, Windows XP Professional

Long summary description HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower:
This is an auto-generated long summary of HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower based on the first three specs of the first five spec groups.

HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation. Processor frequency: 2.4 GHz, Processor family: AMD Opteron. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Power supply: 800 W. Chassis type: Mini Tower. Product type: Workstation. Weight: 19 kg

Processor
Processor manufacturer *
AMD
Processor family *
AMD Opteron
Processor frequency *
2.4 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1000 MHz
Number of processors installed
2
Memory
Internal memory *
2 GB
Maximum internal memory *
64 GB
Internal memory type
DDR2-SDRAM
ECC
Yes
Storage
HDD capacity
250 GB
HDD interface
SATA II
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.256 GB
Ports & interfaces
I/O ports
Front: Headphone, microphone, 2 USB 2.0 and 1 IEEE 1394; Rear: 6 USB 2.0, 1 standard serial 9-pin port, 1 IEEE 1394, PS/2 keyboard and mouse, 2 RJ-45 to integrated Gigabit LAN, 1 audio in, 1 audio out, 1 mic in; 2 USB 2.0 (internal)
USB 2.0 ports quantity *
8
PS/2 ports quantity
2
Firewire (IEEE 1394) ports
2
Ethernet LAN (RJ-45) ports
2
Microphone in
Yes
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Mini Tower
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Software
Compatible operating systems
HP Installer Kit for Linux for optional Red Hat Enterprise Linux WS 3 or WS 4
Power
Power supply *
800 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
8 - 85%
Storage relative humidity (H-H)
8 - 90%
Relative humidity
8 - 85%
Non-operating altitude
9100
Weight & dimensions
Width *
210 mm
Depth *
525 mm
Height *
454 mm
Weight *
19 kg
Package weight
14 kg
Packaging content
Display included *
No
Other features
Video card features
NVIDIA Quadro FX 1500 PCIe (256 MB)
Non-operating relative humidity (non-condensing)
8 - 90%
Power requirements
800 watts
Storage drive controller
SATA 3Gb/s NCQ
Disk subsystem controller
Integrated 6 channel SATA 3 Gb/s controller with RAID capability, integrated 8 channel SAS controller with RAID capability
Memory upgrade
64 GB
Diskette drive
Optional Y
Storage drive type
250 GB
Drive bays
5 internal 3.5” bays 5 internal 3.5" bays 3 external 5.25" bays
Expansion slots
7 slots: 2 PCI Express (x16) Graphics slots, 2 PCI Express (x16) (x8 electrically) slots, 2 full-height PCI-X slots, 1 full-length PCI slot 7 slots: 2 PCI Express(PCIe) x16 graphics slots, 2 PCIe x16 (x8 electrically) slots, 2 full-height PCI-X slots, 1 full-length PCI slot
Audio included
Integrated High Definition audio with Jack Retasking capability, optional PCI Sound Blaster X-Fi Xtreme Music
Upgrade type
Windows Vista capable
Keyboard type
HP PS/2 HP Standard (USB, PS/2)
Pointing device
HP optical mouse 2-button scroll mouse (USB optical or PS/2 mechanical) or 3-button mouse (USB optical) or USB SpaceMouse or USB SpaceBall or USB SpacePilot
Graphics card
Quadro FX 1500
Source Testseek summary Average rating
Reviews
Updated:
2014-06-11 01:11:54
Uk has collected 1 expert review for HP xw9400 AMD Opteron Duo 2x2.40GHz 2GB/250GB DVD+/-RW DL WXP Pro Workstation DDR2-SDRAM Windows XP Professional Mini Tower and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2014-06-11 01:11:54
A solid and reliable machine, but performance isnt as high as its workstation label might suggest Launched to much fanfare among HPs reinvigorated PC marketing drive, the xw9400 is the direct successor to the xw9300, which garnered a PC Pro Recommen...
67%