location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15" FlexScan® touchpanel LCD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L362T-BK show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 55 ms 400:1
  • - 40 W
Warranty: 3 years carry-in
Long product name EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black :
The long product name of EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15" TFT, 0.297 mm, 1024x768, TCO '99, DVI-D, d-sub, S-IPS, Touch Surface, black
More>>>
EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:
The official description of EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FlexScan L362T-C and L363T-C are two finger touch panel LCD monitors that combine superb image quality with an elegant design featuring slim bezels on the top and sides to save space on the desk or counter. Finger touch is standard, with pen touch available using the optional TP1 dedicated touch pen.

- Contrast 400:1, Brightness 180 cd/m2
- Touch Surface
- RS232 Interface (L362T-C) / USB Interface (L363T-C)
- SlimEdge design with narrow bezel
- Digital and analogue ports
- 2 x Built-in speakers

Short summary description EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:
This short summary of the EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO 15" FlexScan® touchpanel LCD, 38.1 cm (15"), 1024 x 768 pixels, 55 ms, Black

Long summary description EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black:
This is an auto-generated long summary of EIZO 15" FlexScan® touchpanel LCD computer monitor 38.1 cm (15") 1024 x 768 pixels Touchscreen Black based on the first three specs of the first five spec groups.

EIZO 15" FlexScan® touchpanel LCD. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels, Response time: 55 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black