Epson logo

Epson Fuser Unit 100k

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
223929
Info modified on:
03 Aug 2022, 13:44:40
Long product name Epson Fuser Unit 100k:

Fuser Unit 100k

Short summary description Epson Fuser Unit 100k:

Epson Fuser Unit 100k, Laser, 100000 pages, C13S053025, China, Epson, - AcuLaser C3800N - AcuLaser C3800DTN - AcuLaser C3800DN - AcuLaser C2800N - AcuLaser C2800DTN -...

Long summary description Epson Fuser Unit 100k:

Epson Fuser Unit 100k. Print technology: Laser, Page yield: 100000 pages, OEM code: C13S053025. Weight: 2.26 kg, Dimensions (WxDxH): 282 x 540 x 250 mm. Quantity per pack: 1 pc(s), Package width: 240 mm, Package depth: 530 mm. Products per pallet: 32 pc(s), Products per pallet layer: 8 pc(s)

Distributors
Loading...
Disclaimer Epson Fuser Unit 100k C13S053025:
(1) Quoted yield is the approximate maximum number of pages based on Epson own methodology
Quoted yield may vary depending on printing variables and conditions including page coverage, continuous or intermittent printing, power saving mode shift frequency.
For more information visit www.epson.eu/pageyield
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.