location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Bestway 67632 air mattress Double mattress Grey Unisex

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Bestway Check ‘Bestway’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
67632
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
67632 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6942138948219
Category: Air Mattresses Check ‘Bestway’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Bestway: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Bestway 67632 air mattress Double mattress Grey Unisex
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double mattress
  • - Queen size
  • - Material: Vinyl
  • - Unisex
  • - Built-in air pump
  • - Grey
More>>>
Short summary description Bestway 67632 air mattress Double mattress Grey Unisex:
This short summary of the Bestway 67632 air mattress Double mattress Grey Unisex data-sheet is auto-generated and uses the product title and the first six key specs.

Bestway 67632, Double mattress, Queen size, Indoor, Built-in air pump

Long summary description Bestway 67632 air mattress Double mattress Grey Unisex:
This is an auto-generated long summary of Bestway 67632 air mattress Double mattress Grey Unisex based on the first three specs of the first five spec groups.

Bestway 67632. Type: Double mattress, Product colour: Grey, Material: Vinyl. Width: 1520 mm, Length: 2030 mm, Height: 380 mm. Package width: 390 mm, Package depth: 355 mm, Package height: 180 mm. Minimum order quantity: 2 pc(s), Products per pallet: 48 pc(s)